- Trained on our vast library of engineering resources.

Fritsch GmbH - Milling and Sizing Grinding Ball Sintered Corundum 50 mm Dia.

Description
General material specification: Material: sintered corundum 1 - 99.7 % Al2O3 Abrasion resistance: fairly good Suitable for: medium-hard, fibrous samples Detailed information about the material you will find in the element analysis.

Suppliers

Company
Product
Description
Supplier Links
Grinding Ball Sintered Corundum 50 mm Dia. -  - Fritsch GmbH - Milling and Sizing
Idar-Oberstein, Germany
Grinding Ball Sintered Corundum 50 mm Dia.
Grinding Ball Sintered Corundum 50 mm Dia.
General material specification: Material: sintered corundum 1 - 99.7 % Al2O3 Abrasion resistance: fairly good Suitable for: medium-hard, fibrous samples Detailed information about the material you will find in the element analysis.

General material specification:
Material: sintered corundum 1 - 99.7 % Al2O3
Abrasion resistance: fairly good
Suitable for: medium-hard, fibrous samples
Detailed information about the material you will find in the element analysis.

Supplier's Site

Technical Specifications

  Fritsch GmbH - Milling and Sizing
Product Category Ceramic Media and Abrasives
Product Name Grinding Ball Sintered Corundum 50 mm Dia.
Material Sintered Corundum
Unlock Full Specs
to access all available technical data

Similar Products

Warren Resin Bond Micron - RB Micron - Saint-Gobain Surface Conditioning Group
Saint-Gobain Surface Conditioning Group
Specs
Type / Shape Abrasive Grain / Grit
Material Diamond
Applications Grinding / Ball Milling; Grinding Wheels
View Details
Ceramic Grinding Media -  - CoorsTek
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical); Rod, Natural
Bulk Density 225 to 243 lbs/ft³ (3600 to 3900 g/l)
Material Aluminum Oxide
View Details
Ceramic Tumbler Media -  - C & M Topline
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical); Cones; Cylindrical; Triangles; Pyramids; Stars; Wedges; Angle Cut
Material Porcelain
Applications Finishing and Deburring
View Details
Conventional Abrasive Powder - Boron Carbide -  - Precision Surfacing Solutions
Specs
Type / Shape Abrasive Grain / Grit; Crushed Grit
Material Boron Carbide
Grade / Size 10.0 to 40.0
View Details