Union Process, Inc. Laboratory Batch Attritor, Wet or Dry 1-S Series

Description
The 1-S Batch Attritor is a versatile, reliable, rugged laboratory-size machine designed to meet virtually all lab grinding and dispersing needs—either wet or dry. It allows easy and precise scale-up to production size equipment with reproducible results from batch to batch. It is also suitable for small production or pilot plant work. The 1-S also is available in two additional configurations for specific applications. 1-SC – designed for use with tungsten carbide media and supplied with tungsten carbide arm sleeves. 1-SD – equipped for dry grinding, includes a metering valve or ball valve and stainless steel cover with floating brush seal for dust control. For continuous operation, disks are added to the shaft. The Models 1-S, 1-SC, and 1-SD share the following features: Designed for media ranging from 1/8" to 3/8" Run at RPMs of 100 to 500 Variable shaft RPM. Adjustable agitator shaft height to accommodate different size grinding media. Bottom discharge grid with valve for easy sampling and discharge. Tank slides forward and tips 90° for media discharge and fast cleaning. Jacketed for cooling (or heating). Quick disconnects for cooling water. Model 1-SDM The Model 1-SDM is designed for grinding media ranging from 0.25mm to 2mm. The 1-SDM has a shaft with special UP Delta Discs and runs at RPMs of 300 to 2000. It has its own frame, and its tanks are not interchangeable with 1-S, 1-SC or 1-SD models. It has a side discharge screen and valve, and the tank tilts for ease of cleaning. The 1-SDM comes with a special stainless steel one-piece cover with charging port. It does not require a shaft seal. The Model 1-SDM is available with either a stainless steel, alumina- or zirconium-lined tank. Agitator disks are available in tool steel, stainless steel, plastic or zirconium oxide. Choice of Two Drive Systems All models in the 1-S Series are available with either of the following two drives: An explosion-proof mechanical variable speed drive system with tachometer. A non-explosion-proof electronic variable frequency drive system. LCD display will be programmed to show agitator RPM, motor AMPS, and motor HP being used. This can be made explosion proof if the drive controls can be installed in a safe area away from the machine. On the machine is a mechanical tachometer and an operator station with an ON/OFF button and speed potentiometer. An optional explosion-proof readout of motor horsepower is available.
Description
The 1-S Batch Attritor is a versatile, reliable, rugged laboratory-size machine designed to meet virtually all lab grinding and dispersing needs—either wet or dry. It allows easy and precise scale-up to production size equipment with reproducible results from batch to batch. It is also suitable for small production or pilot plant work. The 1-S also is available in two additional configurations for specific applications. 1-SC – designed for use with tungsten carbide media and supplied with tungsten carbide arm sleeves. 1-SD – equipped for dry grinding, includes a metering valve or ball valve and stainless steel cover with floating brush seal for dust control. For continuous operation, disks are added to the shaft. The Models 1-S, 1-SC, and 1-SD share the following features: Designed for media ranging from 1/8" to 3/8" Run at RPMs of 100 to 500 Variable shaft RPM. Adjustable agitator shaft height to accommodate different size grinding media. Bottom discharge grid with valve for easy sampling and discharge. Tank slides forward and tips 90° for media discharge and fast cleaning. Jacketed for cooling (or heating). Quick disconnects for cooling water. Model 1-SDM The Model 1-SDM is designed for grinding media ranging from 0.25mm to 2mm. The 1-SDM has a shaft with special UP Delta Discs and runs at RPMs of 300 to 2000. It has its own frame, and its tanks are not interchangeable with 1-S, 1-SC or 1-SD models. It has a side discharge screen and valve, and the tank tilts for ease of cleaning. The 1-SDM comes with a special stainless steel one-piece cover with charging port. It does not require a shaft seal. The Model 1-SDM is available with either a stainless steel, alumina- or zirconium-lined tank. Agitator disks are available in tool steel, stainless steel, plastic or zirconium oxide. Choice of Two Drive Systems All models in the 1-S Series are available with either of the following two drives: An explosion-proof mechanical variable speed drive system with tachometer. A non-explosion-proof electronic variable frequency drive system. LCD display will be programmed to show agitator RPM, motor AMPS, and motor HP being used. This can be made explosion proof if the drive controls can be installed in a safe area away from the machine. On the machine is a mechanical tachometer and an operator station with an ON/OFF button and speed potentiometer. An optional explosion-proof readout of motor horsepower is available.

Suppliers

Company
Product
Description
Supplier Links
Laboratory Batch Attritor, Wet or Dry - 1-S Series - Union Process, Inc.
Akron, OH, USA
Laboratory Batch Attritor, Wet or Dry
1-S Series
Laboratory Batch Attritor, Wet or Dry 1-S Series
The 1-S Batch Attritor is a versatile, reliable, rugged laboratory-size machine designed to meet virtually all lab grinding and dispersing needs—either wet or dry. It allows easy and precise scale-up to production size equipment with reproducible results from batch to batch. It is also suitable for small production or pilot plant work. The 1-S also is available in two additional configurations for specific applications. 1-SC – designed for use with tungsten carbide media and supplied with tungsten carbide arm sleeves. 1-SD – equipped for dry grinding, includes a metering valve or ball valve and stainless steel cover with floating brush seal for dust control. For continuous operation, disks are added to the shaft. The Models 1-S, 1-SC, and 1-SD share the following features: Designed for media ranging from 1/8" to 3/8" Run at RPMs of 100 to 500 Variable shaft RPM. Adjustable agitator shaft height to accommodate different size grinding media. Bottom discharge grid with valve for easy sampling and discharge. Tank slides forward and tips 90° for media discharge and fast cleaning. Jacketed for cooling (or heating). Quick disconnects for cooling water. Model 1-SDM The Model 1-SDM is designed for grinding media ranging from 0.25mm to 2mm. The 1-SDM has a shaft with special UP Delta Discs and runs at RPMs of 300 to 2000. It has its own frame, and its tanks are not interchangeable with 1-S, 1-SC or 1-SD models. It has a side discharge screen and valve, and the tank tilts for ease of cleaning. The 1-SDM comes with a special stainless steel one-piece cover with charging port. It does not require a shaft seal. The Model 1-SDM is available with either a stainless steel, alumina- or zirconium-lined tank. Agitator disks are available in tool steel, stainless steel, plastic or zirconium oxide. Choice of Two Drive Systems All models in the 1-S Series are available with either of the following two drives: An explosion-proof mechanical variable speed drive system with tachometer. A non-explosion-proof electronic variable frequency drive system. LCD display will be programmed to show agitator RPM, motor AMPS, and motor HP being used. This can be made explosion proof if the drive controls can be installed in a safe area away from the machine. On the machine is a mechanical tachometer and an operator station with an ON/OFF button and speed potentiometer. An optional explosion-proof readout of motor horsepower is available.

The 1-S Batch Attritor is a versatile, reliable, rugged laboratory-size machine designed to meet virtually all lab grinding and dispersing needs—either wet or dry. It allows easy and precise scale-up to production size equipment with reproducible results from batch to batch. It is also suitable for small production or pilot plant work.

The 1-S also is available in two additional configurations for specific applications.

  • 1-SC – designed for use with tungsten carbide media and supplied with tungsten carbide arm sleeves.
  • 1-SD – equipped for dry grinding, includes a metering valve or ball valve and stainless steel cover with floating brush seal for dust control. For continuous operation, disks are added to the shaft.

The Models 1-S, 1-SC, and 1-SD share the following features:

  • Designed for media ranging from 1/8" to 3/8"
  • Run at RPMs of 100 to 500
  • Variable shaft RPM.
  • Adjustable agitator shaft height to accommodate different size grinding media.
  • Bottom discharge grid with valve for easy sampling and discharge.
  • Tank slides forward and tips 90° for media discharge and fast cleaning.
  • Jacketed for cooling (or heating).
  • Quick disconnects for cooling water.

Model 1-SDM
The Model 1-SDM is designed for grinding media ranging from 0.25mm to 2mm. The 1-SDM has a shaft with special UP Delta Discs and runs at RPMs of 300 to 2000. It has its own frame, and its tanks are not interchangeable with 1-S, 1-SC or 1-SD models. It has a side discharge screen and valve, and the tank tilts for ease of cleaning. The 1-SDM comes with a special stainless steel one-piece cover with charging port. It does not require a shaft seal.

The Model 1-SDM is available with either a stainless steel, alumina- or zirconium-lined tank. Agitator disks are available in tool steel, stainless steel, plastic or zirconium oxide.

Choice of Two Drive Systems
All models in the 1-S Series are available with either of the following two drives:

  1. An explosion-proof mechanical variable speed drive system with tachometer.
  2. A non-explosion-proof electronic variable frequency drive system. LCD display will be programmed to show agitator RPM, motor AMPS, and motor HP being used. This can be made explosion proof if the drive controls can be installed in a safe area away from the machine. On the machine is a mechanical tachometer and an operator station with an ON/OFF button and speed potentiometer. An optional explosion-proof readout of motor horsepower is available.
Supplier's Site

Technical Specifications

  Union Process, Inc.
Product Category Grinding Mills and Pulverizers
Product Number 1-S Series
Product Name Laboratory Batch Attritor, Wet or Dry
Unlock Full Specs
to access all available technical data

Similar Products

Big MAC Flattener -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
View Details
Pilotina Series Dry Milling System -  - IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery; Polymers; Other; Plants
Scale Lab
Feed Dry solids; Ideal Choice for Disintegration of Smooth, Sticky, Elastic or Fibrous Materials
View Details
Silverson Machines, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Production
Feed Dry solids; Continuous; Large Solids
View Details