Union Process, Inc. Continuous Attritor, Wet C/H Series

Description
Continuous Attritors are best suited for the continuous production and fast grinding of large quantities of material. They are designed to deliver hours of low-cost, maintenance-free operation. The basic model features a system that does not require an expensive shaft seal. Continuous Attritors come in two basic types, “C” and “H” series. The “C” series runs at lower RPMs and generally uses a larger grinding media of 5mm – 10mm diameter. The “H” series runs at higher RPMs and utilizes smaller media of 1mm – 3mm. Both C and H type Attritors are available in sizes ranging from the large scale production model C/H-100 to the laboratory size C/H-3 and C/H-5 models. The laboratory size continuous Attritor models are designed to reliably test and scale-up to production-size continuous Attritors. They can also be used to produce small quantities for developmental purposes. A variety of accessories are available to meet different process conditions including special models with all stainless steel wetted parts. Standard Features Special 450% starting torque, 2-speed, 2-winding motors for easy startup Standard (TEFC) or explosion-proof electric motor and controls Grinding tank (304SS) jacketed for heating or cooling 90° tank tilt for shaft removal and easy cleaning 4140 steel shaft with hardened tool steel agitator arms Media discharge valve Choice of variable-speed gear pump or air diaphragm pump Tank and Arm Options Alumina-lined grinding tank Rubber-lined grinding tank Tungsten carbide sleeved agitator arms Zirconium oxide sleeved agitator arms Polyurethane sleeved agitator arms 440C stainless steel arms
Description
Continuous Attritors are best suited for the continuous production and fast grinding of large quantities of material. They are designed to deliver hours of low-cost, maintenance-free operation. The basic model features a system that does not require an expensive shaft seal. Continuous Attritors come in two basic types, “C” and “H” series. The “C” series runs at lower RPMs and generally uses a larger grinding media of 5mm – 10mm diameter. The “H” series runs at higher RPMs and utilizes smaller media of 1mm – 3mm. Both C and H type Attritors are available in sizes ranging from the large scale production model C/H-100 to the laboratory size C/H-3 and C/H-5 models. The laboratory size continuous Attritor models are designed to reliably test and scale-up to production-size continuous Attritors. They can also be used to produce small quantities for developmental purposes. A variety of accessories are available to meet different process conditions including special models with all stainless steel wetted parts. Standard Features Special 450% starting torque, 2-speed, 2-winding motors for easy startup Standard (TEFC) or explosion-proof electric motor and controls Grinding tank (304SS) jacketed for heating or cooling 90° tank tilt for shaft removal and easy cleaning 4140 steel shaft with hardened tool steel agitator arms Media discharge valve Choice of variable-speed gear pump or air diaphragm pump Tank and Arm Options Alumina-lined grinding tank Rubber-lined grinding tank Tungsten carbide sleeved agitator arms Zirconium oxide sleeved agitator arms Polyurethane sleeved agitator arms 440C stainless steel arms

Suppliers

Company
Product
Description
Supplier Links
Continuous Attritor, Wet - C/H Series - Union Process, Inc.
Akron, OH, USA
Continuous Attritor, Wet
C/H Series
Continuous Attritor, Wet C/H Series
Continuous Attritors are best suited for the continuous production and fast grinding of large quantities of material. They are designed to deliver hours of low-cost, maintenance-free operation. The basic model features a system that does not require an expensive shaft seal. Continuous Attritors come in two basic types, “C” and “H” series. The “C” series runs at lower RPMs and generally uses a larger grinding media of 5mm – 10mm diameter. The “H” series runs at higher RPMs and utilizes smaller media of 1mm – 3mm. Both C and H type Attritors are available in sizes ranging from the large scale production model C/H-100 to the laboratory size C/H-3 and C/H-5 models. The laboratory size continuous Attritor models are designed to reliably test and scale-up to production-size continuous Attritors. They can also be used to produce small quantities for developmental purposes. A variety of accessories are available to meet different process conditions including special models with all stainless steel wetted parts. Standard Features Special 450% starting torque, 2-speed, 2-winding motors for easy startup Standard (TEFC) or explosion-proof electric motor and controls Grinding tank (304SS) jacketed for heating or cooling 90° tank tilt for shaft removal and easy cleaning 4140 steel shaft with hardened tool steel agitator arms Media discharge valve Choice of variable-speed gear pump or air diaphragm pump Tank and Arm Options Alumina-lined grinding tank Rubber-lined grinding tank Tungsten carbide sleeved agitator arms Zirconium oxide sleeved agitator arms Polyurethane sleeved agitator arms 440C stainless steel arms

Continuous Attritors are best suited for the continuous production and fast grinding of large quantities of material. They are designed to deliver hours of low-cost, maintenance-free operation. The basic model features a system that does not require an expensive shaft seal.

Continuous Attritors come in two basic types, “C” and “H” series. The “C” series runs at lower RPMs and generally uses a larger grinding media of 5mm – 10mm diameter. The “H” series runs at higher RPMs and utilizes smaller media of 1mm – 3mm.

Both C and H type Attritors are available in sizes ranging from the large scale production model C/H-100 to the laboratory size C/H-3 and C/H-5 models.

The laboratory size continuous Attritor models are designed to reliably test and scale-up to production-size continuous Attritors. They can also be used to produce small quantities for developmental purposes.

A variety of accessories are available to meet different process conditions including special models with all stainless steel wetted parts.

Standard Features

  • Special 450% starting torque, 2-speed, 2-winding motors for easy startup
  • Standard (TEFC) or explosion-proof electric motor and controls
  • Grinding tank (304SS) jacketed for heating or cooling
  • 90° tank tilt for shaft removal and easy cleaning
  • 4140 steel shaft with hardened tool steel agitator arms
  • Media discharge valve
  • Choice of variable-speed gear pump or air diaphragm pump

Tank and Arm Options

  • Alumina-lined grinding tank
  • Rubber-lined grinding tank
  • Tungsten carbide sleeved agitator arms
  • Zirconium oxide sleeved agitator arms
  • Polyurethane sleeved agitator arms
  • 440C stainless steel arms
Supplier's Site

Technical Specifications

  Union Process, Inc.
Product Category Grinding Mills and Pulverizers
Product Number C/H Series
Product Name Continuous Attritor, Wet
Unlock Full Specs
to access all available technical data

Similar Products

Granutech Refiner Mills -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Coarse to medium milling accepts 1 to 5 inch feed and produces a +100 mesh product
View Details
Cone Mill MKO -  - IKA Works, Inc.
IKA Works, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Production
Feed Solids-liquids - pastes, slurries or moist solids; Continuous; Tough and Grainy Raw Materials
View Details
Silverson Machines, Inc.
Specs
Applications Chemicals; Food processing; Foundry sand or shell recovery
Scale Production
Feed Dry solids; Continuous; Large Solids
View Details