Custom Milling & Consulting, Inc. Supermill PLUS

Description
CMC Supermill PLUS – horizontal media mill is the latest adaptation of a proven design that dates back to the late 1970’s. The need for finer particle size reduction and higher quality dispersions has created many challenges for today’s manufacturer. CMC has met those challenges with it’s Supermill PLUS. The Supermill PLUS incorporates innovative design upgrades and various materials of construction developed to meet today’s market. This media mill offers efficiency, flexibility and economy for the most demanding applications. Manufactured entirely in Fleetwood, Pennsylvania at CMC’s newly constructed “Technology Center” of all American made components, the Supermill PLUS is the answer to your processing needs. Come and test one! SPECIFICATIONS: Pressurized cartridge style double mechanical seal Spirally-cut chamber cooling jacket SMP-45 Liter - Non-XP Large screen separation for media sizes down to 0.1mm and as large as 4.0mm – contact factory for even finer screen offerings Unique Fluidizer & Fluidizer “D” milling discs Flexible process design for discrete pass, high flow re-circulation and cascade milling “SMART” HMI style PLC Control Package – available in NEMA explosion-proof or Dust Tight control consoles Engineered materials of construction: Stainless Steel Wear resistant steel alloys Ceramics Engineered polymers (nylon & UHMW) Polyurethane – durable “yellow jacket” coating
Description
CMC Supermill PLUS – horizontal media mill is the latest adaptation of a proven design that dates back to the late 1970’s. The need for finer particle size reduction and higher quality dispersions has created many challenges for today’s manufacturer. CMC has met those challenges with it’s Supermill PLUS. The Supermill PLUS incorporates innovative design upgrades and various materials of construction developed to meet today’s market. This media mill offers efficiency, flexibility and economy for the most demanding applications. Manufactured entirely in Fleetwood, Pennsylvania at CMC’s newly constructed “Technology Center” of all American made components, the Supermill PLUS is the answer to your processing needs. Come and test one! SPECIFICATIONS: Pressurized cartridge style double mechanical seal Spirally-cut chamber cooling jacket SMP-45 Liter - Non-XP Large screen separation for media sizes down to 0.1mm and as large as 4.0mm – contact factory for even finer screen offerings Unique Fluidizer & Fluidizer “D” milling discs Flexible process design for discrete pass, high flow re-circulation and cascade milling “SMART” HMI style PLC Control Package – available in NEMA explosion-proof or Dust Tight control consoles Engineered materials of construction: Stainless Steel Wear resistant steel alloys Ceramics Engineered polymers (nylon & UHMW) Polyurethane – durable “yellow jacket” coating

Suppliers

Company
Product
Description
Supplier Links
Supermill PLUS -  - Custom Milling & Consulting, Inc.
Fleetwood, PA, USA
Supermill PLUS
Supermill PLUS
CMC Supermill PLUS – horizontal media mill is the latest adaptation of a proven design that dates back to the late 1970’s. The need for finer particle size reduction and higher quality dispersions has created many challenges for today’s manufacturer. CMC has met those challenges with it’s Supermill PLUS. The Supermill PLUS incorporates innovative design upgrades and various materials of construction developed to meet today’s market. This media mill offers efficiency, flexibility and economy for the most demanding applications. Manufactured entirely in Fleetwood, Pennsylvania at CMC’s newly constructed “Technology Center” of all American made components, the Supermill PLUS is the answer to your processing needs. Come and test one! SPECIFICATIONS: Pressurized cartridge style double mechanical seal Spirally-cut chamber cooling jacket SMP-45 Liter - Non-XP Large screen separation for media sizes down to 0.1mm and as large as 4.0mm – contact factory for even finer screen offerings Unique Fluidizer & Fluidizer “D” milling discs Flexible process design for discrete pass, high flow re-circulation and cascade milling “SMART” HMI style PLC Control Package – available in NEMA explosion-proof or Dust Tight control consoles Engineered materials of construction: Stainless Steel Wear resistant steel alloys Ceramics Engineered polymers (nylon & UHMW) Polyurethane – durable “yellow jacket” coating

CMC Supermill PLUS – horizontal media mill is the latest adaptation of a proven design that dates back to the late 1970’s. The need for finer particle size reduction and higher quality dispersions has created many challenges for today’s manufacturer. CMC has met those challenges with it’s Supermill PLUS. The Supermill PLUS incorporates innovative design upgrades and various materials of construction developed to meet today’s market. This media mill offers efficiency, flexibility and economy for the most demanding applications. Manufactured entirely in Fleetwood, Pennsylvania at CMC’s newly constructed “Technology Center” of all American made components, the Supermill PLUS is the answer to your processing needs. Come and test one!

SPECIFICATIONS:

  • Pressurized cartridge style double mechanical seal
  • Spirally-cut chamber cooling jacket SMP-45 Liter - Non-XP
  • Large screen separation for media sizes down to 0.1mm and as large as 4.0mm – contact factory for even finer screen offerings
  • Unique Fluidizer & Fluidizer “D” milling discs
  • Flexible process design for discrete pass, high flow re-circulation and cascade milling
  • “SMART” HMI style PLC Control Package – available in NEMA explosion-proof or Dust Tight control consoles
  • Engineered materials of construction:
    • Stainless Steel
    • Wear resistant steel alloys
    • Ceramics
    • Engineered polymers (nylon & UHMW)
    • Polyurethane – durable “yellow jacket” coating

Technical Specifications

  Custom Milling & Consulting, Inc.
Product Category Grinding Mills and Pulverizers
Product Name Supermill PLUS
Type Ball or media mill
Unlock Full Specs
to access all available technical data

Similar Products

Three Roll Mill - EXAKT 80 E - EXAKT Technologies, Inc.
EXAKT Technologies, Inc.
Specs
Applications Other; Colors, Cosmetics, Electronics
Scale Lab; Production
Feed Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
View Details
Stationary MAC Flattener -  - GranuTech Saturn Systems
GranuTech Saturn Systems
Specs
Operation Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
View Details
Three Roll Mill - EXAKT 80 - Custom Milling & Consulting, Inc.
Custom Milling & Consulting, Inc.
Specs
Applications Other; Colors, Cosmetics, Electronics
Scale Lab; Production
Feed Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
View Details
Turbo Mill, Type PP, Attrition and Impact Grinder - PP 12S - Pallmann Industries
Specs
Applications Chemicals (optional feature); Food processing (optional feature); Power production applications such as coal milling (optional feature); Foundry sand or shell recovery (optional feature); Polymers (optional feature); Other (optional feature); Oily and fatty products
Scale Production
Feed Dry solids (optional feature); Solids-liquids - pastes, slurries or moist solids (optional feature); Continuous; Fibrous materials
View Details