Unilux, Inc. HD-851

Description
The Unilux HD Series Model 851 is a high power surface inspection light intended for continuous web production lines. The overall design of the powerful 851 industrial inspection light places special emphasis on minimizing and simplifying equipment maintenance. Another key feature is the durable 851 controller that offers simple yet flexible operation of the light through menu selections.HD-851-A Requires remote control or an external triggering source.HD-851-B Features the Basic Remote Control with full control settings for power, intensity, flash rate, internal and external triggering.HD-851-SE Features the Surface Inspection Lighting Controller (SILC) with full menu control of all functions and automatic tracking with pre-set storage. A two line, 40 character display simplifies operational and supplies dimensional and line speed information. Rotary encoder (p/n 04-1350) included.
Description
The Unilux HD Series Model 851 is a high power surface inspection light intended for continuous web production lines. The overall design of the powerful 851 industrial inspection light places special emphasis on minimizing and simplifying equipment maintenance. Another key feature is the durable 851 controller that offers simple yet flexible operation of the light through menu selections.HD-851-A Requires remote control or an external triggering source.HD-851-B Features the Basic Remote Control with full control settings for power, intensity, flash rate, internal and external triggering.HD-851-SE Features the Surface Inspection Lighting Controller (SILC) with full menu control of all functions and automatic tracking with pre-set storage. A two line, 40 character display simplifies operational and supplies dimensional and line speed information. Rotary encoder (p/n 04-1350) included.

Suppliers

Company
Product
Description
Supplier Links
 - HD-851 - Unilux, Inc.
Saddle Brook, NJ, USA
HD-851
HD-851
The Unilux HD Series Model 851 is a high power surface inspection light intended for continuous web production lines. The overall design of the powerful 851 industrial inspection light places special emphasis on minimizing and simplifying equipment maintenance. Another key feature is the durable 851 controller that offers simple yet flexible operation of the light through menu selections.HD-851-A Requires remote control or an external triggering source.HD-851-B Features the Basic Remote Control with full control settings for power, intensity, flash rate, internal and external triggering.HD-851-SE Features the Surface Inspection Lighting Controller (SILC) with full menu control of all functions and automatic tracking with pre-set storage. A two line, 40 character display simplifies operational and supplies dimensional and line speed information. Rotary encoder (p/n 04-1350) included.

The Unilux HD Series Model 851 is a high power surface inspection light intended for continuous web production lines. The overall design of the powerful 851 industrial inspection light places special emphasis on minimizing and simplifying equipment maintenance. Another key feature is the durable 851 controller that offers simple yet flexible operation of the light through menu selections.HD-851-A Requires remote control or an external triggering source.HD-851-B Features the Basic Remote Control with full control settings for power, intensity, flash rate, internal and external triggering.HD-851-SE Features the Surface Inspection Lighting Controller (SILC) with full menu control of all functions and automatic tracking with pre-set storage. A two line, 40 character display simplifies operational and supplies dimensional and line speed information. Rotary encoder (p/n 04-1350) included.

Technical Specifications

  Unilux, Inc.
Product Category Illuminators
Product Number HD-851
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Nova™ - NOVA - Gradient Lens Corporation
Gradient Lens Corporation
Specs
Illumination Type Xenon-Tungsten
Light Source Lamp
Illuminator Features Fiber Optic (optional feature)
View Details
Metal Halide Light Source - MS-100 - Fiberscope.net by MEDIT
Specs
Light Source Lamp
Lifetime 6000 hours
Wavelength 250 to 750 nm (2500 to 7500 Å)
View Details
Light Sources - FTIHL17521 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Light Source Lamp
Voltage 120 volts
Illuminator Output 120 watts
View Details