Unilux, Inc. Datasheets for Illuminators
Illuminators are used to provide adequate contrast for imaging. Illuminators include backlights, LED illuminators, and fiber optic illuminators.
Illuminators: Learn more
| Product Name | Notes |
|---|---|
| Energy efficient with a long lamp life. Soft light suited for inspecting labels and packing material. | |
| Pick up the Pocket Pixel, a pocket-sized, battery-powered pulsed LED light for high-speed industrial inspection applications, including plant maintenance, printing and converting and textile manufacturing. The Pocket Pixel uses its... | |
| The all new LOL Style IV combines the benefits of six different LOL Style III models into one. We doubled the power output making it 50% brighter than any other... | |
| The all new LOL-Style-IV combines the benefits of six different LOL-Style-III models into one. We doubled the power output making it 50% brighter than any other unit in its class. | |
| The Beacon now allows paper machine operators to see formation activity across the entire paper machine. The Beacon's powerful beam illuminates areas up to 5 meters away, so for the... | |
| The BIG SHOT family of strobes allows thrill ride operators to consistently capture sharp photos to generate revenue at the concession stand. All models focus on the target with powerful... | |
| The Centurion Surface Inspection Lighting System (701) is a second generation UNILUX product intended for heavy duty industry with the quality of its predecessor but with significant improvements that lower... | |
| The Guardian's intense, focused light makes it the choice for rewinder operators worldwide. The even illumination and short pulse duration allows operators to spot flaws, misprints, color variations and/or voids... | |
| The Lith-O-Light 5 provides full web inspection for widths up to 230mm (9"). The light supplies the brightest, sharpest, most detailed inspection image of any light its size! Its small,... | |
| The Miti-Lite illuminates the largest area of any battery operated strobe. So inspecting for surface quality, formation activity, and coating defects, or pinpointing defect origins can be done anywhere in... | |
| The powerful Unilux Hi-Lighter with rate control can punch through darkness or even brightly lit machine rooms to show web variations, web slippage and stock resonance on paper-making machinery. In... | |
| The Sentry is a second generation UNILUX product designed specifically for heavy duty industry. It features the construction quality of its predecessor but with many significant improvements that lower maintenance... | |
| The Unilux CL-60 is an industrial surface inspection light, specifically developed for medium web and wide web inspection applications. The Unilux CL-60 uses stroboscopic lighting to "freeze action". When objects... | |
| The Unilux Cricket provides quality with value as it creates extremely sharp visual images for surface inspection. Its small, rugged, lightweight design makes it easy and efficient to use. You... | |
| The Unilux HD Series Model 851 is a high power surface inspection light intended for continuous web production lines. The overall design of the powerful 851 industrial inspection light places... | |
| The Unilux Scout provides quality with value as it creates extremely sharp visual images for surface inspection. Its small, rugged, lightweight design makes it easy and efficient to use. You... | |
| The Unilux Tracker provides you with both an economically priced spot strobe and power you never have before. The bright illumination from .9, 1.2 and even 1.5 meters, makes this... | |
| When size matters, the Cadet from Unilux has the capability for wide-web converting and labeling inspection. The Cadet combines the focusing capability of the Lith-O-Light (LOL) 40 and the power... |