Unigraf UCD-301 • HDMI & DisplayPort Analyzer

Description
Description UCD-301 is a UHD / 4K@60Hz compliant video capture unit for testing DisplayPort™ and HDMI Sources. UCD-301 enables testing all aspects of HDMI 2.0 and DP 1.4a with HBR2 max bit rate capability. UCD-301 is a DCP approved test tool for HDCP 2.3 compliance testing of DisplayPort transmitters. Request an Online Demo HDCP 2.3 CTS Test Tool UCD-301 is a DCP LLC Approved Test Tool for HDCP 2.3 Compliance Testing on DisplayPort Transmitters devices. HDCP 2.3 Compliance Test capability is an add-on feature to the UCD Console GUI. HDCP 2.3 CTS tests can be straightforwardly enabled to any UCD-323 Test Tool with an SW add-on. The software add-on can be purchased separately for testing Transmitter devices. Platform for Test Automation Run automated tests straight from the command line by using the C++ code. Unigraf also provides users with a library of scripts that can be used an example for detailed tests. The scripts are run through Unigraf’s Test System Interface (TSI) which is the test software API that allows system integrators a fast and reliable way for ensuring the functionality of the test equipment. These scripts can be used to automate all the tests available in the UCD-301, including Compliance Tests for HDCP 2.3. Unique Features Electrical Tests With UCD-301 Digital, the tester can verify the electrical continuity of each signal in the HDMI and DisplayPort interface. The TSI test automation routine allows the calling application to set the target limits. TSI provides the result through ‘Pass / Fail’ indication with the actual measured value. UCD Console The UCD-301 graphical user interface for R&D debugging is called UCD Console. It provides the user with a flexible way of navigating between the interface based Roles of the device and the functionalities of each Role. UCD Console features preview windows for the received video and audio, monitoring and controls for the USB-C connection parameters, DP link parameters, and an EDID editor. UCD Console also provides the status and control of the HDCP function. E-learning center: Introducing UCD Console UCD Console Pro You can take your debugging to the next level with UCD Console Pro Features. Pro features are a software add-on for UCD-301. Please, refer to the table below to compare the UCD Console and UCD Console Pro features. NOTE: HDCP 2.3 Support is available as an add-on feature for UCD Console Pro. NOTE: Console Pro also includes TSI Advanced Test Set. Role - Feature - UCD Console - UCD Console Pro for Testing Source DUT Testing HDMI sources (HDMI RX) Video preview and saving ✓ ✓ Audio monitoring and saving ✓ ✓ Status information of the upstream link ✓ ✓ EDID editor ✓ HDCP status monitor and control ✓ InfoFrames ✓ Ready-made test sets (CRC, Link) for testing source DUT ✓ Testing DisplayPort sources (DPRX) Video preview and saving ✓ ✓ Audio monitoring and saving ✓ ✓ Status information of the upstream link ✓ ✓ Video mode and control of the upstream link ✓ EDID editor ✓ DPCD editor ✓ HDCP status monitor and control ✓ Ready-made test sets (CRC, Link) for testing source DUT ✓ Event Log, DP AUX Analyzer ✓ TSI SDK Advanced Test Set UCD-301 Test Tool is delivered with Unigraf’s basic SDK (System Development Kit). Unigraf’s SDK is called TSI (Test System Interface). TSI.exe is a high-level software API (Application Programming Interface) for creating automated tests in an IDE (Integrated Development Environment). TSI SDK Advanced Test Set provides users with e.g. EDID and DPCD Editor and built-in Source DUT tests (ARC, CEC, CRC). TSI SDK Advanced Test Sets can be straightforwardly enabled to any UCD-301 with a software add-on. Please refer to the table below to compare TSI Basic and TSI Advanced test sets. NOTE: HDCP 2.3 support is a software add-on for TSI SDK Advanced Test Set NOTE: Electrical Test sets are available for TSI Advanced as a software add-on Role - Feature - TSI Basic - TSI Advanced Testing HDMI sources (HDMI RX) Video preview and saving ✓ ✓ Audio monitoring and saving ✓ ✓ Status information of the upstream link ✓ ✓ EDID editor ✓ HDCP status monitor and control ✓ InfoFrames ✓ Ready-made test sets (CRC, Link) for testing source DUT ✓ Testing DisplayPort sources (DPRX) Video preview and saving ✓ ✓ Audio monitoring and saving ✓ ✓ Status information of the upstream link ✓ ✓ Video mode and control of the upstream link ✓ EDID editor ✓ DPCD editor ✓ HDCP status monitor and control ✓ Ready-made test sets (CRC, Link) for testing source DUT ✓ Highlights Compact USB 3.0 connected test equipment HDMI 2.0 and DP 1.4 compliant device with a HBR2 max bit rate capability 4K / UHD @ 60 Hz Test video, audio and metadata Verify electrical continuity of output signals
Request a Quote Datasheet
Description
Description UCD-301 is a UHD / 4K@60Hz compliant video capture unit for testing DisplayPort™ and HDMI Sources. UCD-301 enables testing all aspects of HDMI 2.0 and DP 1.4a with HBR2 max bit rate capability. UCD-301 is a DCP approved test tool for HDCP 2.3 compliance testing of DisplayPort transmitters. Request an Online Demo HDCP 2.3 CTS Test Tool UCD-301 is a DCP LLC Approved Test Tool for HDCP 2.3 Compliance Testing on DisplayPort Transmitters devices. HDCP 2.3 Compliance Test capability is an add-on feature to the UCD Console GUI. HDCP 2.3 CTS tests can be straightforwardly enabled to any UCD-323 Test Tool with an SW add-on. The software add-on can be purchased separately for testing Transmitter devices. Platform for Test Automation Run automated tests straight from the command line by using the C++ code. Unigraf also provides users with a library of scripts that can be used an example for detailed tests. The scripts are run through Unigraf’s Test System Interface (TSI) which is the test software API that allows system integrators a fast and reliable way for ensuring the functionality of the test equipment. These scripts can be used to automate all the tests available in the UCD-301, including Compliance Tests for HDCP 2.3. Unique Features Electrical Tests With UCD-301 Digital, the tester can verify the electrical continuity of each signal in the HDMI and DisplayPort interface. The TSI test automation routine allows the calling application to set the target limits. TSI provides the result through ‘Pass / Fail’ indication with the actual measured value. UCD Console The UCD-301 graphical user interface for R&D debugging is called UCD Console. It provides the user with a flexible way of navigating between the interface based Roles of the device and the functionalities of each Role. UCD Console features preview windows for the received video and audio, monitoring and controls for the USB-C connection parameters, DP link parameters, and an EDID editor. UCD Console also provides the status and control of the HDCP function. E-learning center: Introducing UCD Console UCD Console Pro You can take your debugging to the next level with UCD Console Pro Features. Pro features are a software add-on for UCD-301. Please, refer to the table below to compare the UCD Console and UCD Console Pro features. NOTE: HDCP 2.3 Support is available as an add-on feature for UCD Console Pro. NOTE: Console Pro also includes TSI Advanced Test Set. Role - Feature - UCD Console - UCD Console Pro for Testing Source DUT Testing HDMI sources (HDMI RX) Video preview and saving ✓ ✓ Audio monitoring and saving ✓ ✓ Status information of the upstream link ✓ ✓ EDID editor ✓ HDCP status monitor and control ✓ InfoFrames ✓ Ready-made test sets (CRC, Link) for testing source DUT ✓ Testing DisplayPort sources (DPRX) Video preview and saving ✓ ✓ Audio monitoring and saving ✓ ✓ Status information of the upstream link ✓ ✓ Video mode and control of the upstream link ✓ EDID editor ✓ DPCD editor ✓ HDCP status monitor and control ✓ Ready-made test sets (CRC, Link) for testing source DUT ✓ Event Log, DP AUX Analyzer ✓ TSI SDK Advanced Test Set UCD-301 Test Tool is delivered with Unigraf’s basic SDK (System Development Kit). Unigraf’s SDK is called TSI (Test System Interface). TSI.exe is a high-level software API (Application Programming Interface) for creating automated tests in an IDE (Integrated Development Environment). TSI SDK Advanced Test Set provides users with e.g. EDID and DPCD Editor and built-in Source DUT tests (ARC, CEC, CRC). TSI SDK Advanced Test Sets can be straightforwardly enabled to any UCD-301 with a software add-on. Please refer to the table below to compare TSI Basic and TSI Advanced test sets. NOTE: HDCP 2.3 support is a software add-on for TSI SDK Advanced Test Set NOTE: Electrical Test sets are available for TSI Advanced as a software add-on Role - Feature - TSI Basic - TSI Advanced Testing HDMI sources (HDMI RX) Video preview and saving ✓ ✓ Audio monitoring and saving ✓ ✓ Status information of the upstream link ✓ ✓ EDID editor ✓ HDCP status monitor and control ✓ InfoFrames ✓ Ready-made test sets (CRC, Link) for testing source DUT ✓ Testing DisplayPort sources (DPRX) Video preview and saving ✓ ✓ Audio monitoring and saving ✓ ✓ Status information of the upstream link ✓ ✓ Video mode and control of the upstream link ✓ EDID editor ✓ DPCD editor ✓ HDCP status monitor and control ✓ Ready-made test sets (CRC, Link) for testing source DUT ✓ Highlights Compact USB 3.0 connected test equipment HDMI 2.0 and DP 1.4 compliant device with a HBR2 max bit rate capability 4K / UHD @ 60 Hz Test video, audio and metadata Verify electrical continuity of output signals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCD-301 • HDMI & DisplayPort Analyzer -  - Unigraf
Espoo, Finland
UCD-301 • HDMI & DisplayPort Analyzer
UCD-301 • HDMI & DisplayPort Analyzer
Description UCD-301 is a UHD / 4K@60Hz compliant video capture unit for testing DisplayPort™ and HDMI Sources. UCD-301 enables testing all aspects of HDMI 2.0 and DP 1.4a with HBR2 max bit rate capability. UCD-301 is a DCP approved test tool for HDCP 2.3 compliance testing of DisplayPort transmitters. Request an Online Demo HDCP 2.3 CTS Test Tool UCD-301 is a DCP LLC Approved Test Tool for HDCP 2.3 Compliance Testing on DisplayPort Transmitters devices. HDCP 2.3 Compliance Test capability is an add-on feature to the UCD Console GUI. HDCP 2.3 CTS tests can be straightforwardly enabled to any UCD-323 Test Tool with an SW add-on. The software add-on can be purchased separately for testing Transmitter devices. Platform for Test Automation Run automated tests straight from the command line by using the C++ code. Unigraf also provides users with a library of scripts that can be used an example for detailed tests. The scripts are run through Unigraf’s Test System Interface (TSI) which is the test software API that allows system integrators a fast and reliable way for ensuring the functionality of the test equipment. These scripts can be used to automate all the tests available in the UCD-301, including Compliance Tests for HDCP 2.3. Unique Features Electrical Tests With UCD-301 Digital, the tester can verify the electrical continuity of each signal in the HDMI and DisplayPort interface. The TSI test automation routine allows the calling application to set the target limits. TSI provides the result through ‘Pass / Fail’ indication with the actual measured value. UCD Console The UCD-301 graphical user interface for R&D debugging is called UCD Console. It provides the user with a flexible way of navigating between the interface based Roles of the device and the functionalities of each Role. UCD Console features preview windows for the received video and audio, monitoring and controls for the USB-C connection parameters, DP link parameters, and an EDID editor. UCD Console also provides the status and control of the HDCP function. E-learning center: Introducing UCD Console UCD Console Pro You can take your debugging to the next level with UCD Console Pro Features. Pro features are a software add-on for UCD-301. Please, refer to the table below to compare the UCD Console and UCD Console Pro features. NOTE: HDCP 2.3 Support is available as an add-on feature for UCD Console Pro. NOTE: Console Pro also includes TSI Advanced Test Set. Role - Feature - UCD Console - UCD Console Pro for Testing Source DUT Testing HDMI sources (HDMI RX) Video preview and saving ✓ ✓ Audio monitoring and saving ✓ ✓ Status information of the upstream link ✓ ✓ EDID editor ✓ HDCP status monitor and control ✓ InfoFrames ✓ Ready-made test sets (CRC, Link) for testing source DUT ✓ Testing DisplayPort sources (DPRX) Video preview and saving ✓ ✓ Audio monitoring and saving ✓ ✓ Status information of the upstream link ✓ ✓ Video mode and control of the upstream link ✓ EDID editor ✓ DPCD editor ✓ HDCP status monitor and control ✓ Ready-made test sets (CRC, Link) for testing source DUT ✓ Event Log, DP AUX Analyzer ✓ TSI SDK Advanced Test Set UCD-301 Test Tool is delivered with Unigraf’s basic SDK (System Development Kit). Unigraf’s SDK is called TSI (Test System Interface). TSI.exe is a high-level software API (Application Programming Interface) for creating automated tests in an IDE (Integrated Development Environment). TSI SDK Advanced Test Set provides users with e.g. EDID and DPCD Editor and built-in Source DUT tests (ARC, CEC, CRC). TSI SDK Advanced Test Sets can be straightforwardly enabled to any UCD-301 with a software add-on. Please refer to the table below to compare TSI Basic and TSI Advanced test sets. NOTE: HDCP 2.3 support is a software add-on for TSI SDK Advanced Test Set NOTE: Electrical Test sets are available for TSI Advanced as a software add-on Role - Feature - TSI Basic - TSI Advanced Testing HDMI sources (HDMI RX) Video preview and saving ✓ ✓ Audio monitoring and saving ✓ ✓ Status information of the upstream link ✓ ✓ EDID editor ✓ HDCP status monitor and control ✓ InfoFrames ✓ Ready-made test sets (CRC, Link) for testing source DUT ✓ Testing DisplayPort sources (DPRX) Video preview and saving ✓ ✓ Audio monitoring and saving ✓ ✓ Status information of the upstream link ✓ ✓ Video mode and control of the upstream link ✓ EDID editor ✓ DPCD editor ✓ HDCP status monitor and control ✓ Ready-made test sets (CRC, Link) for testing source DUT ✓ Highlights Compact USB 3.0 connected test equipment HDMI 2.0 and DP 1.4 compliant device with a HBR2 max bit rate capability 4K / UHD @ 60 Hz Test video, audio and metadata Verify electrical continuity of output signals

Description

UCD-301 is a UHD / 4K@60Hz compliant video capture unit for testing DisplayPort™ and HDMI Sources. UCD-301 enables testing all aspects of HDMI 2.0 and DP 1.4a with HBR2 max bit rate capability. UCD-301 is a DCP approved test tool for HDCP 2.3 compliance testing of DisplayPort transmitters.

Request an Online Demo

HDCP 2.3 CTS Test Tool


UCD-301 is a DCP LLC Approved Test Tool for HDCP 2.3 Compliance Testing on DisplayPort Transmitters devices. HDCP 2.3 Compliance Test capability is an add-on feature to the UCD Console GUI. HDCP 2.3 CTS tests can be straightforwardly enabled to any UCD-323 Test Tool with an SW add-on. The software add-on can be purchased separately for testing Transmitter devices.


Platform for Test Automation


Run automated tests straight from the command line by using the C++ code. Unigraf also provides users with a library of scripts that can be used an example for detailed tests. The scripts are run through Unigraf’s Test System Interface (TSI) which is the test software API that allows system integrators a fast and reliable way for ensuring the functionality of the test equipment. These scripts can be used to automate all the tests available in the UCD-301, including Compliance Tests for HDCP 2.3.


Unique Features


Electrical Tests

With UCD-301 Digital, the tester can verify the electrical continuity of each signal in the HDMI and DisplayPort interface. The TSI test automation routine allows the calling application to set the target limits. TSI provides the result through ‘Pass / Fail’ indication with the actual measured value.


UCD Console

The UCD-301 graphical user interface for R&D debugging is called UCD Console. It provides the user with a flexible way of navigating between the interface based Roles of the device and the functionalities of each Role. UCD Console features preview windows for the received video and audio, monitoring and controls for the USB-C connection parameters, DP link parameters, and an EDID editor. UCD Console also provides the status and control of the HDCP function.

E-learning center: Introducing UCD Console


UCD Console Pro


You can take your debugging to the next level with UCD Console Pro Features. Pro features are a software add-on for UCD-301. Please, refer to the table below to compare the UCD Console and UCD Console Pro features.

NOTE: HDCP 2.3 Support is available as an add-on feature for UCD Console Pro.

NOTE: Console Pro also includes TSI Advanced Test Set.

Role - Feature - UCD Console - UCD Console Pro for Testing Source DUT
Testing HDMI sources (HDMI RX) Video preview and saving ✓ ✓
Audio monitoring and saving ✓ ✓
Status information of the upstream link ✓ ✓
EDID editor ✓
HDCP status monitor and control ✓
InfoFrames ✓
Ready-made test sets (CRC, Link) for testing source DUT ✓
Testing DisplayPort sources (DPRX) Video preview and saving ✓ ✓
Audio monitoring and saving ✓ ✓
Status information of the upstream link ✓ ✓
Video mode and control of the upstream link ✓
EDID editor ✓
DPCD editor ✓
HDCP status monitor and control ✓
Ready-made test sets (CRC, Link) for testing source DUT ✓
Event Log, DP AUX Analyzer ✓

TSI SDK Advanced Test Set


UCD-301 Test Tool is delivered with Unigraf’s basic SDK (System Development Kit). Unigraf’s SDK is called TSI (Test System Interface). TSI.exe is a high-level software API (Application Programming Interface) for creating automated tests in an IDE (Integrated Development Environment).

TSI SDK Advanced Test Set provides users with e.g. EDID and DPCD Editor and built-in Source DUT tests (ARC, CEC, CRC). TSI SDK Advanced Test Sets can be straightforwardly enabled to any UCD-301 with a software add-on. Please refer to the table below to compare TSI Basic and TSI Advanced test sets.

NOTE: HDCP 2.3 support is a software add-on for TSI SDK Advanced Test Set

NOTE: Electrical Test sets are available for TSI Advanced as a software add-on

Role - Feature - TSI Basic - TSI Advanced
Testing HDMI sources (HDMI RX) Video preview and saving ✓ ✓
Audio monitoring and saving ✓ ✓
Status information of the upstream link ✓ ✓
EDID editor ✓
HDCP status monitor and control ✓
InfoFrames ✓
Ready-made test sets (CRC, Link) for testing source DUT ✓
Testing DisplayPort sources (DPRX) Video preview and saving ✓ ✓
Audio monitoring and saving ✓ ✓
Status information of the upstream link ✓ ✓
Video mode and control of the upstream link ✓
EDID editor ✓
DPCD editor ✓
HDCP status monitor and control ✓
Ready-made test sets (CRC, Link) for testing source DUT ✓

Highlights


  • Compact USB 3.0 connected test equipment
  • HDMI 2.0 and DP 1.4 compliant device with a HBR2 max bit rate capability
  • 4K / UHD @ 60 Hz
  • Test video, audio and metadata
  • Verify electrical continuity of output signals
Supplier's Site Datasheet

Technical Specifications

  Unigraf
Product Category Automated Test Equipment
Product Name UCD-301 • HDMI & DisplayPort Analyzer
Component / Product Tested Displays, Video or Vision Equipment
Unlock Full Specs
to access all available technical data

Similar Products

UCD-400 • DisplayPort 1.4a – HBR3 8K Generator & Analyzer -  - Unigraf
Specs
Component / Product Tested Displays, Video or Vision Equipment
View Details
DPA-400 • DisplayPort 2.1 AUX Channel Monitor -  - Unigraf
Specs
Type / Form Output Measurement or Monitoring Unit
Component / Product Tested Displays, Video or Vision Equipment
View Details