Unigraf Datasheets for Automated Test Equipment
Automated test equipment (ATE) is used to monitor and control test and measurement devices, keeping human interaction at a minimum.
Automated Test Equipment: Learn more
| Product Name | Notes |
|---|---|
| Description DPA-400 and its AUX Channel Monitor user interface (GUI) provides a compact, pocket-sized tool for recording and analyzing DisplayPort AUX channel traffic. It enables the user to monitor, capture,... | |
| Description DPR-100 is a compact-sized and easy to use platform for Audio and HDCP compliance tests of DisplayPort Source devices. It provides all features needed for testing DisplayPort source devices... | |
| Description Request an Online Demo UCD-451 (P/N: 066617) is a video generator for testing Dolby Vision on DisplayPort™ 1.4a sink devices with HBR3 max bit rate capability. Resolutions supported: 8K@30... | |
| Description Request an Online Demo UCD-452 (P/N: 066615) is a Dolby Vision Test Tool and 10K Video Generator for testing HDMI 2.1 sink devices up to 10K video modes. UCD-452... | |
| Description The DPT-200 is a fully-featured and easy to use DisplayPort source for development, debug and production line testing of DP controlled flat panel display modules, monitors and TV sets. | |
| Description UCD-1 QLV is an End-Of-Life product. For availability contact Unigraf at sales@unigraf.fi UCD-1 QLV is a frame grabber that can capture four (4) parallel LVDS channels. It enables automated... | |
| Description UCD-240 is a cost-effective and flexible Test Automation tool for testing USB Type-C® products in the production line environment. UCD-240 is a fully-featured Test Automation tool supporting DP... | |
| Description UCD-301 is a UHD / 4K@60Hz compliant video capture unit for testing DisplayPort™ and HDMI Sources. UCD-301 enables testing all aspects of HDMI 2.0 and DP 1.4a with HBR2... | |
| Description UCD-323 is a fully-featured R&D debug tool for testing all aspects of HDMI 2.0 and DisplayPort 1.4a (limited to HBR2 max bit rate capability). UCD-323 combines Reference Source and... | |
| Description UCD-340 External USB Type-C® Power Test Unit enables testing the full range of USBC Vbus voltages from 5 V to 20 V. DUT’s capabilities for sinking and sourcing... | |
| Description UCD-340 is a 4K USB Type-C® DP Alt Mode video analyzer and generator. With UCD-340 you can verify USB-C DP Alt Mode Sinks and Sources up to 4K@60Hz... | |
| Description UCD-400 is an HBR3 capable 8K video generator and analyzer. With UCD-400 you can verify DisplayPort™ interfaces up to 8K@30 Hz (8K@60 Hz with DSC) and 4K@120 Hz video... | |
| Description UCD-422 Gen2: Industry-First Computer Vision Technology for HDMI Testing and Compliance Unigraf UCD-422 Gen2 HDMI Generator and Analyzer is the industry’s first HDMI® compliance platform to incorporate computer... | |
| Description UCD-500 Gen2 is a DP 2.1 Link Layer CTS Test Tool. It supports testing DP Sinks and Sources with UHBR 20 Max Bit Rate Capability with both USB-C and... | |
| Description UFG-04 LVDS is an End-Of-Life product. For availability contact Unigraf at sales@unigraf.fi UFG-04 LVDS is an optimal tool for testing the fidelity of input and scaler units for flat-panel... | |
| Description UFG-04 LVDS Quad is an End-Of-Life product. For availability contact Unigraf at sales@unigraf.fi UFG-04 LVDS is an optimal tool for testing the functionality of TV main boards scaler boards... | |
| Description UFG-06 HDDP Nopea is an End-Of-Life product. For availability contact Unigraf at sales@unigraf.fi UFG-06 HDDP Nopea is a powerful and affordable interoperability test tool for HDMI 1.4 source devices. | |
| Description Unigraf provides companion test tools to be used with Keysight, Tektronix and Rohde & Schwarz Oscilloscopes in testing PHY compliance on DisplayPort. The table below indicates the different levels... | |
| Description USB Type-C® Automation Test Tool UTC-274 is a test automation tool for testing two USB-C products in production line and R&D environments. UTC-274 features a versatile and reliable... |