Uneeda Enterprizes, Inc. Narrow Sanding Belts for Glass USX

Description
USX is an X-weight cloth product used for grinding in wet and dry applications. Grain: Silicon Carbide Backing: X Weight Cloth Bonding: Resin over Resin Coating: Closed Color: Brown Grit Range: P60 â€" P100
Description
USX is an X-weight cloth product used for grinding in wet and dry applications. Grain: Silicon Carbide Backing: X Weight Cloth Bonding: Resin over Resin Coating: Closed Color: Brown Grit Range: P60 â€" P100

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Glass - USX - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Glass
USX
Narrow Sanding Belts for Glass USX
USX is an X-weight cloth product used for grinding in wet and dry applications. Grain: Silicon Carbide Backing: X Weight Cloth Bonding: Resin over Resin Coating: Closed Color: Brown Grit Range: P60 â€" P100

USX is an X-weight cloth product used for grinding in wet and dry applications.
Grain: Silicon Carbide
Backing: X Weight Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Brown
Grit Range: P60 â€" P100

Supplier's Site
Narrow Sanding Belts for Metalworking - USX - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
USX
Narrow Sanding Belts for Metalworking USX
USX is an X-weight cloth product used for grinding in wet and dry applications. Grain: Silicon Carbide Backing: X Weight Cloth Bonding: Resin over Resin Coating: Closed Color: Brown Grit Range: P60 â€" P100

USX is an X-weight cloth product used for grinding in wet and dry applications.
Grain: Silicon Carbide
Backing: X Weight Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Brown
Grit Range: P60 â€" P100

Supplier's Site
Wide Sanding Belts for Metalworking - USX - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Metalworking
USX
Wide Sanding Belts for Metalworking USX
USX is an X-weight cloth product used for grinding in wet and dry applications. Grain: Silicon Carbide Backing: X Weight Cloth Bonding: Resin over Resin Coating: Closed Color: Brown Grit Range: P60 â€" P100

USX is an X-weight cloth product used for grinding in wet and dry applications.
Grain: Silicon Carbide
Backing: X Weight Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Brown
Grit Range: P60 â€" P100

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number USX
Product Name Narrow Sanding Belts for Glass
Backing Cloth; X Weight Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Medium Surface Conditioning Belt - 66254469978 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Power Sanding Sheets & Belts - 1883415 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Aluminium oxide
View Details
Conditioning and Finishing Drum Belts - BLENDEX™ - Walter Surface Technologies
Specs
Belt Type Bench, Pedestal or Backstand; Nonwoven
Applications & Materials Abraded Metalworking; Fine; DryGrinding
Width 3.50 to 5.38 inch (88.9 to 137 mm)
View Details