Uneeda Enterprizes, Inc. Narrow Sanding Belts for Metalworking UZAX

Description
UZAX is used for grinding applications in both the wood and metal industries. Grain: Zirconium Backing: X Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Blue Grit Range: 50
Description
UZAX is used for grinding applications in both the wood and metal industries. Grain: Zirconium Backing: X Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Blue Grit Range: 50

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Metalworking - UZAX - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
UZAX
Narrow Sanding Belts for Metalworking UZAX
UZAX is used for grinding applications in both the wood and metal industries. Grain: Zirconium Backing: X Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Blue Grit Range: 50

UZAX is used for grinding applications in both the wood and metal industries.
Grain: Zirconium
Backing: X Weight Cloth
Bonding: Resin over Resin
Coating: Semi-Open
Color: Blue
Grit Range: 50

Supplier's Site
Wide Sanding Belts for Metalworking - UZAX - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Metalworking
UZAX
Wide Sanding Belts for Metalworking UZAX
UZAX is used for grinding applications in both the wood and metal industries. Grain: Zirconium Backing: X Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Blue Grit Range: 50

UZAX is used for grinding applications in both the wood and metal industries.
Grain: Zirconium
Backing: X Weight Cloth
Bonding: Resin over Resin
Coating: Semi-Open
Color: Blue
Grit Range: 50

Supplier's Site
Wide Sanding Belts for Woodworking - UZAX - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Woodworking
UZAX
Wide Sanding Belts for Woodworking UZAX
UZAX is used for grinding applications in both the wood and metal industries. Grain: Zirconium Backing: X Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Blue Grit Range: 50

UZAX is used for grinding applications in both the wood and metal industries.
Grain: Zirconium
Backing: X Weight Cloth
Bonding: Resin over Resin
Coating: Semi-Open
Color: Blue
Grit Range: 50

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number UZAX
Product Name Narrow Sanding Belts for Metalworking
Backing Cloth; X Weight Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Norton Red Heat CA Coarse Cloth Floor Sanding Belt - 07660768086 - 07660768086 - Norton Abrasives
Specs
Backing Cloth
Applications & Materials Abraded Woodworking; MRO or Welding; Medium
Width 8.00 inch (203 mm)
View Details
Power Sanding Sheets & Belts - 1883418 - RS Components, Ltd.
Specs
Width 5.91 inch (150 mm)
Length 9.1 inch (230 mm)
Type Synthetic fibre
View Details
Abrasive Belts, 3/8" x 21" - A-34475 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - PG830 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; Y Weight Polyester Cloth
Type Aluminum Oxide
Grit Size 80 to 800 # or Microns
View Details