Uneeda Enterprizes, Inc. Narrow Sanding Belts for Woodworking UAOX

Description
UAOX is an X weight polyester backed cloth. This material can be used in a wet application. It is A/O open coat. Grit range is 40-180. Grain: Aluminium Oxide Backing: X Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: 24-180
Description
UAOX is an X weight polyester backed cloth. This material can be used in a wet application. It is A/O open coat. Grit range is 40-180. Grain: Aluminium Oxide Backing: X Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: 24-180

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Woodworking - UAOX - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Woodworking
UAOX
Narrow Sanding Belts for Woodworking UAOX
UAOX is an X weight polyester backed cloth. This material can be used in a wet application. It is A/O open coat. Grit range is 40-180. Grain: Aluminium Oxide Backing: X Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: 24-180

UAOX is an X weight polyester backed cloth. This material can be used in a wet application. It is A/O open coat. Grit range is 40-180.
Grain: Aluminium Oxide
Backing: X Weight Cloth
Bonding: Resin over Resin
Coating: Semi-Open
Color: Maroon
Grit Range: 24-180

Supplier's Site
Narrow Sanding Belts for Metalworking - UAOX - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
UAOX
Narrow Sanding Belts for Metalworking UAOX
UAOX is an X weight polyester backed cloth. This material can be used in a wet application. It is A/O open coat. Grit range is 40-180. Grain: Aluminium Oxide Backing: X Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: 24-180

UAOX is an X weight polyester backed cloth. This material can be used in a wet application. It is A/O open coat. Grit range is 40-180.
Grain: Aluminium Oxide
Backing: X Weight Cloth
Bonding: Resin over Resin
Coating: Semi-Open
Color: Maroon
Grit Range: 24-180

Supplier's Site
Wide Sanding Belts for Metalworking - UAOX - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Metalworking
UAOX
Wide Sanding Belts for Metalworking UAOX
UAOX is an X weight polyester backed cloth. This material can be used in a wet application. It is A/O open coat. Grit range is 40-180. Grain: Aluminium Oxide Backing: X Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: 24-180

UAOX is an X weight polyester backed cloth. This material can be used in a wet application. It is A/O open coat. Grit range is 40-180.
Grain: Aluminium Oxide
Backing: X Weight Cloth
Bonding: Resin over Resin
Coating: Semi-Open
Color: Maroon
Grit Range: 24-180

Supplier's Site
Wide Sanding Belts for Woodworking - UAOX - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Woodworking
UAOX
Wide Sanding Belts for Woodworking UAOX
UAOX is an X weight polyester backed cloth. This material can be used in a wet application. It is A/O open coat. Grit range is 40-180. Grain: Aluminium Oxide Backing: X Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: 24-180

UAOX is an X weight polyester backed cloth. This material can be used in a wet application. It is A/O open coat. Grit range is 40-180.
Grain: Aluminium Oxide
Backing: X Weight Cloth
Bonding: Resin over Resin
Coating: Semi-Open
Color: Maroon
Grit Range: 24-180

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number UAOX
Product Name Narrow Sanding Belts for Woodworking
Backing Cloth; X Weight Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Extra Coarse Surface Conditioning Belt - 66623333575 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Power Sanding Sheets & Belts - 2794998 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
PTX Grinding Belt - 49240 - CS UNITEC
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; ExtraFine; DryGrinding
Features ClosedCoat
View Details
Belts - Sanding - 48035 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; Medium
View Details