Uneeda Enterprizes, Inc. Wide Sanding Belts for Metalworking 981X

Description
981X was designed for wet operations for heavy stock removal is required. Grain: Silicon Carbide Backing: X Weight twillcloth Bonding: Resin over Resin Coating: Closed Color: Blue Grit Range: 40 - 320, 400 and 500 Waterproof
Description
981X was designed for wet operations for heavy stock removal is required. Grain: Silicon Carbide Backing: X Weight twillcloth Bonding: Resin over Resin Coating: Closed Color: Blue Grit Range: 40 - 320, 400 and 500 Waterproof

Suppliers

Company
Product
Description
Supplier Links
Wide Sanding Belts for Metalworking - 981X - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Metalworking
981X
Wide Sanding Belts for Metalworking 981X
981X was designed for wet operations for heavy stock removal is required. Grain: Silicon Carbide Backing: X Weight twillcloth Bonding: Resin over Resin Coating: Closed Color: Blue Grit Range: 40 - 320, 400 and 500 Waterproof

981X was designed for wet operations for heavy stock removal is required.
Grain: Silicon Carbide
Backing: X Weight twillcloth
Bonding: Resin over Resin
Coating: Closed
Color: Blue
Grit Range: 40 - 320, 400 and 500
Waterproof

Supplier's Site
Narrow Sanding Belts for Metalworking - 981X - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
981X
Narrow Sanding Belts for Metalworking 981X
981X was designed for wet operations for heavy stock removal is required. Grain: Silicon Carbide Backing: X Weight twillcloth Bonding: Resin over Resin Coating: Closed Color: Blue Grit Range: 40 - 320, 400 and 500 Waterproof

981X was designed for wet operations for heavy stock removal is required.
Grain: Silicon Carbide
Backing: X Weight twillcloth
Bonding: Resin over Resin
Coating: Closed
Color: Blue
Grit Range: 40 - 320, 400 and 500
Waterproof

Supplier's Site
Narrow Sanding Belts for Glass - 981X - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Glass
981X
Narrow Sanding Belts for Glass 981X
981X was designed for wet operations for heavy stock removal is required. Grain: Silicon Carbide Backing: X Weight twillcloth Bonding: Resin over Resin Coating: Closed Color: Blue Grit Range: 40 - 320, 400 and 500 Waterproof

981X was designed for wet operations for heavy stock removal is required.
Grain: Silicon Carbide
Backing: X Weight twillcloth
Bonding: Resin over Resin
Coating: Closed
Color: Blue
Grit Range: 40 - 320, 400 and 500
Waterproof

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number 981X
Product Name Wide Sanding Belts for Metalworking
Backing Cloth; X Weight twillcloth
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883418 - RS Components, Ltd.
Specs
Width 5.91 inch (150 mm)
Length 9.1 inch (230 mm)
Type Synthetic fibre
View Details
Merit Surface Prep Medium Surface Conditioning Belt - 05539527159 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Zirconia Alumina Grinding Belts For Metallographic Uses -  - Precision Surfacing Solutions
Specs
Applications & Materials Abraded ExtraFine; Metallographic Uses
Width 4.00 inch (102 mm)
Length 36.0 inch (914 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 7.30 inch (185 mm)
Length 7.3 inch (185 mm)
View Details