Uneeda Enterprizes, Inc. Narrow Sanding Belts for Woodworking RKX

Description
RKX is primarily used for machine sanding. It has a heavy cloth back and a resin over resin binder which allows for excellent adhesion of the sanding grains to the backing, thus resulting in a stable product for demanding edge and wide belt sanding. When using abrasives with a cloth backing, using the stiffest backing your work piece will allow, will result in an increased abrasive life. Grain: Aluminum Oxide Backing: X Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: P24- P40, P60-P180 RKX Material Safety Data Sheet
Description
RKX is primarily used for machine sanding. It has a heavy cloth back and a resin over resin binder which allows for excellent adhesion of the sanding grains to the backing, thus resulting in a stable product for demanding edge and wide belt sanding. When using abrasives with a cloth backing, using the stiffest backing your work piece will allow, will result in an increased abrasive life. Grain: Aluminum Oxide Backing: X Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: P24- P40, P60-P180 RKX Material Safety Data Sheet

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Woodworking - RKX - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Woodworking
RKX
Narrow Sanding Belts for Woodworking RKX
RKX is primarily used for machine sanding. It has a heavy cloth back and a resin over resin binder which allows for excellent adhesion of the sanding grains to the backing, thus resulting in a stable product for demanding edge and wide belt sanding. When using abrasives with a cloth backing, using the stiffest backing your work piece will allow, will result in an increased abrasive life. Grain: Aluminum Oxide Backing: X Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: P24- P40, P60-P180 RKX Material Safety Data Sheet

RKX is primarily used for machine sanding. It has a heavy cloth back and a resin over resin binder which allows for excellent adhesion of the sanding grains to the backing, thus resulting in a stable product for demanding edge and wide belt sanding.
When using abrasives with a cloth backing, using the stiffest backing your work piece will allow, will result in an increased abrasive life.
Grain: Aluminum Oxide
Backing: X Weight Cloth
Bonding: Resin over Resin
Coating: Semi-Open
Color: Maroon
Grit Range: P24- P40, P60-P180
RKX Material Safety Data Sheet

Supplier's Site
Wide Sanding Belts for Woodworking - RKX - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Woodworking
RKX
Wide Sanding Belts for Woodworking RKX
RKX is primarily used for machine sanding. It has a heavy cloth back and a resin over resin binder which allows for excellent adhesion of the sanding grains to the backing, thus resulting in a stable product for demanding edge and wide belt sanding. When using abrasives with a cloth backing, using the stiffest backing your work piece will allow, will result in an increased abrasive life. Grain: Aluminum Oxide Backing: X Weight Cloth Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: P24- P40, P60-P180 RKX Material Safety Data Sheet

RKX is primarily used for machine sanding. It has a heavy cloth back and a resin over resin binder which allows for excellent adhesion of the sanding grains to the backing, thus resulting in a stable product for demanding edge and wide belt sanding.
When using abrasives with a cloth backing, using the stiffest backing your work piece will allow, will result in an increased abrasive life.
Grain: Aluminum Oxide
Backing: X Weight Cloth
Bonding: Resin over Resin
Coating: Semi-Open
Color: Maroon
Grit Range: P24- P40, P60-P180
RKX Material Safety Data Sheet

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number RKX
Product Name Narrow Sanding Belts for Woodworking
Backing Cloth; X Weight Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Very Fine Surface Conditioning Belt - 08834190975 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Power Sanding Sheets & Belts - 2795116 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 3" x 18" - 794553-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details