Uneeda Enterprizes, Inc. Narrow Sanding Belts for Woodworking ARKFO

Description
ARKFO is a versatile material for most types of wood. This material combines the ability for significant stock removal as well as producing excellent surface finishes. To get the most out of ARKFO minimal sanding pressure should be used. This will give less raised fibers and an even finish. Grain: Aluminum Oxide Backing: F Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Semi-Open Color: Black Grit Range: P120- P220
Description
ARKFO is a versatile material for most types of wood. This material combines the ability for significant stock removal as well as producing excellent surface finishes. To get the most out of ARKFO minimal sanding pressure should be used. This will give less raised fibers and an even finish. Grain: Aluminum Oxide Backing: F Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Semi-Open Color: Black Grit Range: P120- P220

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Woodworking - ARKFO - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Woodworking
ARKFO
Narrow Sanding Belts for Woodworking ARKFO
ARKFO is a versatile material for most types of wood. This material combines the ability for significant stock removal as well as producing excellent surface finishes. To get the most out of ARKFO minimal sanding pressure should be used. This will give less raised fibers and an even finish. Grain: Aluminum Oxide Backing: F Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Semi-Open Color: Black Grit Range: P120- P220

ARKFO is a versatile material for most types of wood. This material combines the ability for significant stock removal as well as producing excellent surface finishes. To get the most out of ARKFO minimal sanding pressure should be used. This will give less raised fibers and an even finish.
Grain: Aluminum Oxide
Backing: F Weight Paper
Bonding: Resin over Resin
Top Coating: Anti-static
Coating: Semi-Open
Color: Black
Grit Range: P120- P220

Supplier's Site
Wide Sanding Belts for Woodworking - ARKFO - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Woodworking
ARKFO
Wide Sanding Belts for Woodworking ARKFO
ARKFO is a versatile material for most types of wood. This material combines the ability for significant stock removal as well as producing excellent surface finishes. To get the most out of ARKFO minimal sanding pressure should be used. This will give less raised fibers and an even finish. Grain: Aluminum Oxide Backing: F Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Semi-Open Color: Black Grit Range: P120- P220

ARKFO is a versatile material for most types of wood. This material combines the ability for significant stock removal as well as producing excellent surface finishes. To get the most out of ARKFO minimal sanding pressure should be used. This will give less raised fibers and an even finish.
Grain: Aluminum Oxide
Backing: F Weight Paper
Bonding: Resin over Resin
Top Coating: Anti-static
Coating: Semi-Open
Color: Black
Grit Range: P120- P220

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number ARKFO
Product Name Narrow Sanding Belts for Woodworking
Backing Paper; F Weight Paper
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Coarse Surface Conditioning Belt - 66261009056 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
Power Sanding Sheets & Belts - 1830963 - RS Components, Ltd.
Specs
Width 1.38 inch (35 mm)
View Details
High Polish™ Drum Belts -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking; Fine; ExtraFine; DryGrinding
Width 3.50 to 5.38 inch (88.9 to 137 mm)
Length 11.6 to 15.5 inch (295 to 394 mm)
View Details
Abrasive Belts, 4" x 24" - 794133-D-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details