Uneeda Enterprizes, Inc. Narrow Sanding Belts for Woodworking RKEO

Description
RKEO is a heavy duty paper product primarily used in the flooring industry as well as Automotive/ Marine. Because of the durability of this product, it can level uneven floor surfaces without tearing easily. Grain: Aluminum Oxide Backing: E Weight Paper Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: P40, P60- P240
Description
RKEO is a heavy duty paper product primarily used in the flooring industry as well as Automotive/ Marine. Because of the durability of this product, it can level uneven floor surfaces without tearing easily. Grain: Aluminum Oxide Backing: E Weight Paper Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: P40, P60- P240

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Woodworking - RKEO - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Woodworking
RKEO
Narrow Sanding Belts for Woodworking RKEO
RKEO is a heavy duty paper product primarily used in the flooring industry as well as Automotive/ Marine. Because of the durability of this product, it can level uneven floor surfaces without tearing easily. Grain: Aluminum Oxide Backing: E Weight Paper Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: P40, P60- P240

RKEO is a heavy duty paper product primarily used in the flooring industry as well as Automotive/ Marine. Because of the durability of this product, it can level uneven floor surfaces without tearing easily.
Grain: Aluminum Oxide
Backing: E Weight Paper
Bonding: Resin over Resin
Coating: Semi-Open
Color: Maroon
Grit Range: P40, P60- P240

Supplier's Site
Wide Sanding Belts for Woodworking - RKEO - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Woodworking
RKEO
Wide Sanding Belts for Woodworking RKEO
RKEO is a heavy duty paper product primarily used in the flooring industry as well as Automotive/ Marine. Because of the durability of this product, it can level uneven floor surfaces without tearing easily. Grain: Aluminum Oxide Backing: E Weight Paper Bonding: Resin over Resin Coating: Semi-Open Color: Maroon Grit Range: P40, P60- P240

RKEO is a heavy duty paper product primarily used in the flooring industry as well as Automotive/ Marine. Because of the durability of this product, it can level uneven floor surfaces without tearing easily.
Grain: Aluminum Oxide
Backing: E Weight Paper
Bonding: Resin over Resin
Coating: Semi-Open
Color: Maroon
Grit Range: P40, P60- P240

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number RKEO
Product Name Narrow Sanding Belts for Woodworking
Backing Paper; E Weight Paper
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795115 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Medium Surface Conditioning Belt - 08834194049 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
PTX Ceramic Grinding Belt Sleeve - 42460 - CS UNITEC
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; Medium; DryGrinding
Features ClosedCoat
View Details
Polishing Felt Belt -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Backing Cloth; Wool
Applications & Materials Abraded Metalworking; ExtraFine; DryGrinding
Width 1.79 to 1.19 inch (45.39 to 30.15 mm)
View Details