Uneeda Enterprizes, Inc. Narrow Sanding Belts for Woodworking AESMNS

Description
AESMNS is used for belt sanding and other applications where a silicon carbide product is needed. Grain: Silicon Carbide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Closed Color: Black Grit Range: P240- P800
Description
AESMNS is used for belt sanding and other applications where a silicon carbide product is needed. Grain: Silicon Carbide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Closed Color: Black Grit Range: P240- P800

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Woodworking - AESMNS - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Woodworking
AESMNS
Narrow Sanding Belts for Woodworking AESMNS
AESMNS is used for belt sanding and other applications where a silicon carbide product is needed. Grain: Silicon Carbide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Closed Color: Black Grit Range: P240- P800

AESMNS is used for belt sanding and other applications where a silicon carbide product is needed.
Grain: Silicon Carbide
Backing: E Weight Paper
Bonding: Resin over Resin
Top Coating: Anti-static
Coating: Closed
Color: Black
Grit Range: P240- P800

Supplier's Site
Wide Sanding Belts for Woodworking - AESMNS - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Woodworking
AESMNS
Wide Sanding Belts for Woodworking AESMNS
AESMNS is used for belt sanding and other applications where a silicon carbide product is needed. Grain: Silicon Carbide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Closed Color: Black Grit Range: P240- P800

AESMNS is used for belt sanding and other applications where a silicon carbide product is needed.
Grain: Silicon Carbide
Backing: E Weight Paper
Bonding: Resin over Resin
Top Coating: Anti-static
Coating: Closed
Color: Black
Grit Range: P240- P800

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number AESMNS
Product Name Narrow Sanding Belts for Woodworking
Backing Paper; E Weight Paper
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883418 - RS Components, Ltd.
Specs
Width 5.91 inch (150 mm)
Length 9.1 inch (230 mm)
Type Synthetic fibre
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 66261096581 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details
Abrasive Belts, 3" x 18" - 794554-A-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
PTX Fleece Nonwoven Belt (open) - 49002 - CS UNITEC
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; Medium; DryGrinding
Features ClosedCoat
View Details