Uneeda Enterprizes, Inc. Narrow Sanding Belts for Metalworking PS991

Description
PS991 heavy stock removal in wet operation, with long life of ceramic grain. Grain: Ceramic Backing: X-Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 24 â€" 120 Waterproof
Description
PS991 heavy stock removal in wet operation, with long life of ceramic grain. Grain: Ceramic Backing: X-Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 24 â€" 120 Waterproof

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Metalworking - PS991 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
PS991
Narrow Sanding Belts for Metalworking PS991
PS991 heavy stock removal in wet operation, with long life of ceramic grain. Grain: Ceramic Backing: X-Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 24 â€" 120 Waterproof

PS991 heavy stock removal in wet operation, with long life of ceramic grain.
Grain: Ceramic
Backing: X-Y Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Maroon
Grit Range: 24 â€" 120
Waterproof

Supplier's Site
Wide Sanding Belts for Metalworking - PS991 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Metalworking
PS991
Wide Sanding Belts for Metalworking PS991
PS991 heavy stock removal in wet operation, with long life of ceramic grain. Grain: Ceramic Backing: X-Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 24 â€" 120 Waterproof

PS991 heavy stock removal in wet operation, with long life of ceramic grain.
Grain: Ceramic
Backing: X-Y Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Maroon
Grit Range: 24 â€" 120
Waterproof

Supplier's Site
Wide Sanding Belts for Woodworking - PS991 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Woodworking
PS991
Wide Sanding Belts for Woodworking PS991
PS991 heavy stock removal in wet operation, with long life of ceramic grain. Grain: Ceramic Backing: X-Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 24 â€" 120 Waterproof

PS991 heavy stock removal in wet operation, with long life of ceramic grain.
Grain: Ceramic
Backing: X-Y Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Maroon
Grit Range: 24 â€" 120
Waterproof

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number PS991
Product Name Narrow Sanding Belts for Metalworking
Backing Cloth; X-Y Weight Polyester Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Medium Surface Conditioning Belt - 66261006898 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
Power Sanding Sheets & Belts - 2795102 - RS Components, Ltd.
Specs
Width 4.53 inch (115 mm)
Length 984.3 inch (25000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details
Polishing Belts for Decorative or Mirror Finishes - 07-T 220 - Walter Surface Technologies
Specs
Belt Type Portable Grinder or File Belt
Applications & Materials Abraded Metalworking; ExtraFine; DryGrinding
Width 1.50 inch (38.1 mm)
View Details