Uneeda Enterprizes, Inc. Narrow Sanding Belts for Stone / Marble / Granite PC221

Description
PC221 Designed for non ferrous metal and glass using wet operations. Grain: S/C Backing: X-Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Black Grit Range: 16 â€" 1000 Waterproof PC221 Material Safety Data Sheet
Description
PC221 Designed for non ferrous metal and glass using wet operations. Grain: S/C Backing: X-Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Black Grit Range: 16 â€" 1000 Waterproof PC221 Material Safety Data Sheet

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Stone / Marble / Granite - PC221 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Stone / Marble / Granite
PC221
Narrow Sanding Belts for Stone / Marble / Granite PC221
PC221 Designed for non ferrous metal and glass using wet operations. Grain: S/C Backing: X-Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Black Grit Range: 16 â€" 1000 Waterproof PC221 Material Safety Data Sheet

PC221 Designed for non ferrous metal and glass using wet operations.
Grain: S/C
Backing: X-Y Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Black
Grit Range: 16 â€" 1000
Waterproof
PC221 Material Safety Data Sheet

Supplier's Site
Wide Sanding Belts for Metalworking - PC221 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Metalworking
PC221
Wide Sanding Belts for Metalworking PC221
PC221 Designed for non ferrous metal and glass using wet operations. Grain: S/C Backing: X-Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Black Grit Range: 16 â€" 1000 Waterproof PC221 Material Safety Data Sheet

PC221 Designed for non ferrous metal and glass using wet operations.
Grain: S/C
Backing: X-Y Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Black
Grit Range: 16 â€" 1000
Waterproof
PC221 Material Safety Data Sheet

Supplier's Site
Narrow Sanding Belts for Metalworking - PC221 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
PC221
Narrow Sanding Belts for Metalworking PC221
PC221 Designed for non ferrous metal and glass using wet operations. Grain: S/C Backing: X-Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Black Grit Range: 16 â€" 1000 Waterproof PC221 Material Safety Data Sheet

PC221 Designed for non ferrous metal and glass using wet operations.
Grain: S/C
Backing: X-Y Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Black
Grit Range: 16 â€" 1000
Waterproof
PC221 Material Safety Data Sheet

Supplier's Site
Narrow Sanding Belts for Glass - PC221 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Glass
PC221
Narrow Sanding Belts for Glass PC221
PC221 Designed for non ferrous metal and glass using wet operations. Grain: S/C Backing: X-Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Black Grit Range: 16 â€" 1000 Waterproof PC221 Material Safety Data Sheet

PC221 Designed for non ferrous metal and glass using wet operations.
Grain: S/C
Backing: X-Y Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Black
Grit Range: 16 â€" 1000
Waterproof
PC221 Material Safety Data Sheet

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number PC221
Product Name Narrow Sanding Belts for Stone / Marble / Granite
Backing Cloth; X-Y Weight Polyester Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Coarse Surface Conditioning Belt - 66623333394 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Power Sanding Sheets & Belts - 2794859 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Belts - Sanding - 48380 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Belt Type Pump Drum
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; Medium
View Details
Narrow Sanding Belts for Woodworking - URAJD - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J Weight Cloth
Type Aluminum Oxide
View Details