Uneeda Enterprizes, Inc. Narrow Sanding Belts for Metalworking PG830

Description
PG830 Long life with out decreased cutting power. Excellent choice for exotic metals. Dry Operations. Grain: CG-A/O Backing: Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 800 Compact grain
Description
PG830 Long life with out decreased cutting power. Excellent choice for exotic metals. Dry Operations. Grain: CG-A/O Backing: Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 800 Compact grain

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Metalworking - PG830 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
PG830
Narrow Sanding Belts for Metalworking PG830
PG830 Long life with out decreased cutting power. Excellent choice for exotic metals. Dry Operations. Grain: CG-A/O Backing: Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 800 Compact grain

PG830 Long life with out decreased cutting power. Excellent choice for exotic metals. Dry Operations.
Grain: CG-A/O
Backing: Y Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Maroon
Grit Range: 80 â€" 800
Compact grain

Supplier's Site
Wide Sanding Belts for Metalworking - PG830 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Metalworking
PG830
Wide Sanding Belts for Metalworking PG830
PG830 Long life with out decreased cutting power. Excellent choice for exotic metals. Dry Operations. Grain: CG-A/O Backing: Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 800 Compact grain

PG830 Long life with out decreased cutting power. Excellent choice for exotic metals. Dry Operations.
Grain: CG-A/O
Backing: Y Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Maroon
Grit Range: 80 â€" 800
Compact grain

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number PG830
Product Name Narrow Sanding Belts for Metalworking
Backing Cloth; Y Weight Polyester Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2819088 - RS Components, Ltd.
Specs
Width 1.50 inch (38 mm)
Length 984.3 inch (25000 mm)
Type Resin
View Details
Norton Rapid Prep Very Fine Surface Conditioning Belt - 66261003176 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
PTX Ceramic Grinding Belt Sleeve - 42440 - CS UNITEC
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; Material Removal, Rough Grinding or Snagging; DryGrinding
Features ClosedCoat
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details