Uneeda Enterprizes, Inc. Wide Sanding Belts for Woodworking 141XP

Description
141XP was designed for heavy duty operations where aggressive stock removal is required. Grain: Zirconium Backing: X Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Blue Grit Range: 24 â€" 100
Description
141XP was designed for heavy duty operations where aggressive stock removal is required. Grain: Zirconium Backing: X Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Blue Grit Range: 24 â€" 100

Suppliers

Company
Product
Description
Supplier Links
Wide Sanding Belts for Woodworking - 141XP - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Woodworking
141XP
Wide Sanding Belts for Woodworking 141XP
141XP was designed for heavy duty operations where aggressive stock removal is required. Grain: Zirconium Backing: X Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Blue Grit Range: 24 â€" 100

141XP was designed for heavy duty operations where aggressive stock removal is required.
Grain: Zirconium
Backing: X Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Blue
Grit Range: 24 â€" 100

Supplier's Site
Narrow Sanding Belts for Metalworking - 141XP - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
141XP
Narrow Sanding Belts for Metalworking 141XP
141XP was designed for heavy duty operations where aggressive stock removal is required. Grain: Zirconium Backing: X Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Blue Grit Range: 24 â€" 100

141XP was designed for heavy duty operations where aggressive stock removal is required.
Grain: Zirconium
Backing: X Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Blue
Grit Range: 24 â€" 100

Supplier's Site
Wide Sanding Belts for Metalworking - 141XP - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Metalworking
141XP
Wide Sanding Belts for Metalworking 141XP
141XP was designed for heavy duty operations where aggressive stock removal is required. Grain: Zirconium Backing: X Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Blue Grit Range: 24 â€" 100

141XP was designed for heavy duty operations where aggressive stock removal is required.
Grain: Zirconium
Backing: X Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Blue
Grit Range: 24 â€" 100

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number 141XP
Product Name Wide Sanding Belts for Woodworking
Backing Cloth; X Weight Polyester Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794982 - RS Components, Ltd.
Specs
Width 3.94 inch (100 mm)
Length 24.0 inch (610 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66623333588 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
PTX Grinding Belt - 49060 - CS UNITEC
Specs
Belt Type Bench, Pedestal or Backstand
Applications & Materials Abraded Metalworking; Medium; DryGrinding
Features ClosedCoat
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details