Uneeda Enterprizes, Inc. Wide Sanding Belts for Metalworking PG730

Description
PG730 Long life with out decreased cutting power. Excellent choice for exotic metals. Wet Operations. Grain: CG-A/O Backing: Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 800 Compact grain Waterproof
Description
PG730 Long life with out decreased cutting power. Excellent choice for exotic metals. Wet Operations. Grain: CG-A/O Backing: Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 800 Compact grain Waterproof

Suppliers

Company
Product
Description
Supplier Links
Wide Sanding Belts for Metalworking - PG730 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Metalworking
PG730
Wide Sanding Belts for Metalworking PG730
PG730 Long life with out decreased cutting power. Excellent choice for exotic metals. Wet Operations. Grain: CG-A/O Backing: Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 800 Compact grain Waterproof

PG730 Long life with out decreased cutting power. Excellent choice for exotic metals. Wet Operations.
Grain: CG-A/O
Backing: Y Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Maroon
Grit Range: 80 â€" 800
Compact grain Waterproof

Supplier's Site
Narrow Sanding Belts for Metalworking - PG730 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
PG730
Narrow Sanding Belts for Metalworking PG730
PG730 Long life with out decreased cutting power. Excellent choice for exotic metals. Wet Operations. Grain: CG-A/O Backing: Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Maroon Grit Range: 80 â€" 800 Compact grain Waterproof

PG730 Long life with out decreased cutting power. Excellent choice for exotic metals. Wet Operations.
Grain: CG-A/O
Backing: Y Weight Polyester Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Maroon
Grit Range: 80 â€" 800
Compact grain Waterproof

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number PG730
Product Name Wide Sanding Belts for Metalworking
Backing Cloth; Y Weight Polyester Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795009 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norton Rapid Prep Medium Surface Conditioning Belt - 66623301513 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
PTX Zirconium Grinding Belt Sleeve - 42150 - CS UNITEC
Specs
Belt Type Wide or Segmented Belt
Applications & Materials Abraded Metalworking; Fine; DryGrinding
Features ClosedCoat
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details