Uneeda Enterprizes, Inc. Narrow Sanding Belts for Woodworking AEKM

Description
AEKM is an aluminum oxide grain with a stearate coating. The stearation reduces clogging which contributes to the surface finish. It has been specifically designed to sand UV lacquers. AEKM is best used with minimal sanding pressure and a low belt speed. Grain: Aluminum Oxide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Stearated, Anti-Static Coating: Closed Color: Gray Grit Range: P180 - P320, P400, P500
Description
AEKM is an aluminum oxide grain with a stearate coating. The stearation reduces clogging which contributes to the surface finish. It has been specifically designed to sand UV lacquers. AEKM is best used with minimal sanding pressure and a low belt speed. Grain: Aluminum Oxide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Stearated, Anti-Static Coating: Closed Color: Gray Grit Range: P180 - P320, P400, P500

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Woodworking - AEKM - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Woodworking
AEKM
Narrow Sanding Belts for Woodworking AEKM
AEKM is an aluminum oxide grain with a stearate coating. The stearation reduces clogging which contributes to the surface finish. It has been specifically designed to sand UV lacquers. AEKM is best used with minimal sanding pressure and a low belt speed. Grain: Aluminum Oxide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Stearated, Anti-Static Coating: Closed Color: Gray Grit Range: P180 - P320, P400, P500

AEKM is an aluminum oxide grain with a stearate coating. The stearation reduces clogging which contributes to the surface finish. It has been specifically designed to sand UV lacquers.
AEKM is best used with minimal sanding pressure and a low belt speed.
Grain: Aluminum Oxide
Backing: E Weight Paper
Bonding: Resin over Resin
Top Coating: Stearated, Anti-Static
Coating: Closed
Color: Gray
Grit Range: P180 - P320, P400, P500

Supplier's Site
Wide Sanding Belts for Woodworking - AEKM - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Woodworking
AEKM
Wide Sanding Belts for Woodworking AEKM
AEKM is an aluminum oxide grain with a stearate coating. The stearation reduces clogging which contributes to the surface finish. It has been specifically designed to sand UV lacquers. AEKM is best used with minimal sanding pressure and a low belt speed. Grain: Aluminum Oxide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Stearated, Anti-Static Coating: Closed Color: Gray Grit Range: P180 - P320, P400, P500

AEKM is an aluminum oxide grain with a stearate coating. The stearation reduces clogging which contributes to the surface finish. It has been specifically designed to sand UV lacquers.
AEKM is best used with minimal sanding pressure and a low belt speed.
Grain: Aluminum Oxide
Backing: E Weight Paper
Bonding: Resin over Resin
Top Coating: Stearated, Anti-Static
Coating: Closed
Color: Gray
Grit Range: P180 - P320, P400, P500

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number AEKM
Product Name Narrow Sanding Belts for Woodworking
Backing Paper; E Weight Paper
Unlock Full Specs
to access all available technical data

Similar Products

Vortex Rapid Prep Coarse Surface Conditioning Belt - 66623312670 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details
Power Sanding Sheets & Belts - 2795060 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 1/4" x 21" - A-34534-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - PZ628 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; YY Weight Polyester Cloth
Type Zirconium
Grit Size 24 to 120 # or Microns
View Details