Walter Surface Technologies Conditioning and Finishing Drum Belts BLENDEX™

Description
The BLENDEX drums belts will give you a consistent satin finish with the ability to remove fine scratches. Features Made from high quality non-woven material Reduces your finishing cost Applications Excellent for creating and restoring finishes Produce a nice line finish Will clean, refine and condition metal surfaces Tips Coarse: For tough cleaning, removing rust and small scratches. Medium: For conditioning and removing surface imperfections. Fine: For fine surface refinements. SUPER Fine: Use as a last step before mirror finishing or to produce decorative finishes.
Description
The BLENDEX drums belts will give you a consistent satin finish with the ability to remove fine scratches. Features Made from high quality non-woven material Reduces your finishing cost Applications Excellent for creating and restoring finishes Produce a nice line finish Will clean, refine and condition metal surfaces Tips Coarse: For tough cleaning, removing rust and small scratches. Medium: For conditioning and removing surface imperfections. Fine: For fine surface refinements. SUPER Fine: Use as a last step before mirror finishing or to produce decorative finishes.

Suppliers

Company
Product
Description
Supplier Links
Conditioning and Finishing Drum Belts - BLENDEX™ - Walter Surface Technologies
Windsor, CT, USA
Conditioning and Finishing Drum Belts
BLENDEX™
Conditioning and Finishing Drum Belts BLENDEX™
The BLENDEX drums belts will give you a consistent satin finish with the ability to remove fine scratches. Features Made from high quality non-woven material Reduces your finishing cost Applications Excellent for creating and restoring finishes Produce a nice line finish Will clean, refine and condition metal surfaces Tips Coarse: For tough cleaning, removing rust and small scratches. Medium: For conditioning and removing surface imperfections. Fine: For fine surface refinements. SUPER Fine: Use as a last step before mirror finishing or to produce decorative finishes.

The BLENDEX drums belts will give you a consistent satin finish with the ability to remove fine scratches.

Features

  • Made from high quality non-woven material
  • Reduces your finishing cost

Applications

  • Excellent for creating and restoring finishes
  • Produce a nice line finish
  • Will clean, refine and condition metal surfaces

Tips

Coarse: For tough cleaning, removing rust and small scratches.

Medium: For conditioning and removing surface imperfections.

Fine: For fine surface refinements.

SUPER Fine: Use as a last step before mirror finishing or to produce decorative finishes.

Supplier's Site
Surface Conditioning Belts - BLENDEX™ - Walter Surface Technologies
Windsor, CT, USA
Surface Conditioning Belts
BLENDEX™
Surface Conditioning Belts BLENDEX™
Our proprietary Blendex belts outlast the competition and provide a consistent, uniform surface finish throughout the life of the belt. These non-woven belts excel at removing scratches and light corrosion or oxidation from stainless steel or aluminum tubes, rails or pipes. FEATURES Non-woven design ensures consistent performance from start to finish Premium abrasive grain blend for maximum performance MATERIALS Aluminum Stainless steel APPLICATIONS Cleaning pipes, tubing and railings For cleaning or finishing pipes and tubing

Our proprietary Blendex belts outlast the competition and provide a consistent, uniform surface finish throughout the life of the belt. These non-woven belts excel at removing scratches and light corrosion or oxidation from stainless steel or aluminum tubes, rails or pipes.

FEATURES

  • Non-woven design ensures consistent performance from start to finish
  • Premium abrasive grain blend for maximum performance

MATERIALS

  • Aluminum
  • Stainless steel

APPLICATIONS

  • Cleaning pipes, tubing and railings
  • For cleaning or finishing pipes and tubing
Supplier's Site
Conditioning and Finishing Strip Belts - BLENDEX™ - Walter Surface Technologies
Windsor, CT, USA
Conditioning and Finishing Strip Belts
BLENDEX™
Conditioning and Finishing Strip Belts BLENDEX™
These belts will produce a new sheen to tarnished pipes. Ideal for cleaning or finishing pipes, tubing and railings. Patented T-Lock allows quick and easy access when finishing closed loop workpieces. Features Made from high quality non-woven material T- Lock system, easy to work on closed loop pieces Applications Can be used in closed loop workpieces For cleaning or finishing pipes and tubing Will produce a new sheen on tarnished pipes

These belts will produce a new sheen to tarnished pipes. Ideal for cleaning or finishing pipes, tubing and railings. Patented T-Lock allows quick and easy access when finishing closed loop workpieces.

Features

  • Made from high quality non-woven material
  • T- Lock system, easy to work on closed loop pieces

Applications

  • Can be used in closed loop workpieces
  • For cleaning or finishing pipes and tubing
  • Will produce a new sheen on tarnished pipes
Supplier's Site

Technical Specifications

  Walter Surface Technologies Walter Surface Technologies Walter Surface Technologies
Product Category Abrasive Belts Abrasive Belts Abrasive Belts
Product Number BLENDEX™ BLENDEX™ BLENDEX™
Product Name Conditioning and Finishing Drum Belts Surface Conditioning Belts Conditioning and Finishing Strip Belts
Belt Type Bench, Pedestal or Backstand; Nonwoven Portable Grinder or File Belt; Nonwoven Bench, Pedestal or Backstand; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794865 - RS Components, Ltd.
Specs
Width 2.83 inch (72 mm)
Length 4.8 inch (123 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Coarse Surface Conditioning Belt - 66254490470 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 1/4" x 21" - A-34512 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Linear Finishing Cloth Drum Belts -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Backing Cloth
Applications & Materials Abraded Metalworking; Fine; ContourEdge; DryGrinding
Width 3.50 to 5.38 inch (88.9 to 137 mm)
View Details