Uneeda Enterprizes, Inc. Narrow Sanding Belts for Metalworking JS997

Description
JS997 is a product that supplies maximum cutting performance because of it's ceramic grain. It is a J weight polyester / cotton blend backed material with ceramic grain and is closed coat. The JS997 is top sized with grit of 60-120. This product is used for narrow sanding belts. Grain: Ceramic Backing: J Weight Poly Cotton Cloth Bonding: Resin over Resin Coating: Closed Color: Blue Grit Range: 60 â€"120 Top Sized
Description
JS997 is a product that supplies maximum cutting performance because of it's ceramic grain. It is a J weight polyester / cotton blend backed material with ceramic grain and is closed coat. The JS997 is top sized with grit of 60-120. This product is used for narrow sanding belts. Grain: Ceramic Backing: J Weight Poly Cotton Cloth Bonding: Resin over Resin Coating: Closed Color: Blue Grit Range: 60 â€"120 Top Sized

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Metalworking - JS997 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
JS997
Narrow Sanding Belts for Metalworking JS997
JS997 is a product that supplies maximum cutting performance because of it's ceramic grain. It is a J weight polyester / cotton blend backed material with ceramic grain and is closed coat. The JS997 is top sized with grit of 60-120. This product is used for narrow sanding belts. Grain: Ceramic Backing: J Weight Poly Cotton Cloth Bonding: Resin over Resin Coating: Closed Color: Blue Grit Range: 60 â€"120 Top Sized

JS997 is a product that supplies maximum cutting performance because of it's ceramic grain. It is a J weight polyester / cotton blend backed material with ceramic grain and is closed coat. The JS997 is top sized with grit of 60-120. This product is used for narrow sanding belts.
Grain: Ceramic
Backing: J Weight Poly Cotton Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Blue
Grit Range: 60 â€"120
Top Sized

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number JS997
Product Name Narrow Sanding Belts for Metalworking
Backing Cloth; J Weight Poly Cotton Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Medium Surface Conditioning Belt - 66261006465 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details
Power Sanding Sheets & Belts - 2794989 - RS Components, Ltd.
Specs
Width 4.72 inch (120 mm)
Length 984.3 inch (25000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Narrow Sanding Belts for Woodworking - UGOJ - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J Weight Cloth
Type Garnet
Grit Size 120 to 150 # or Microns
View Details
High Polish™ Drum Belts -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking; Fine; ExtraFine; DryGrinding
Width 3.50 to 5.38 inch (88.9 to 137 mm)
Length 11.6 to 15.5 inch (295 to 394 mm)
View Details