Uneeda Enterprizes, Inc. Narrow Sanding Belts for Metalworking JC122

Description
JC122 Designed for non ferrous metal Grain: S/C Backing: J Weight Polyester Cotton Cloth Bonding: Resin over Resin Coating: Closed Color: Black Grit Range: 60 â€" 1000 JC122 Material Safety Data Sheet
Description
JC122 Designed for non ferrous metal Grain: S/C Backing: J Weight Polyester Cotton Cloth Bonding: Resin over Resin Coating: Closed Color: Black Grit Range: 60 â€" 1000 JC122 Material Safety Data Sheet

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Metalworking - JC122 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
JC122
Narrow Sanding Belts for Metalworking JC122
JC122 Designed for non ferrous metal Grain: S/C Backing: J Weight Polyester Cotton Cloth Bonding: Resin over Resin Coating: Closed Color: Black Grit Range: 60 â€" 1000 JC122 Material Safety Data Sheet

JC122 Designed for non ferrous metal
Grain: S/C
Backing: J Weight Polyester Cotton Cloth
Bonding: Resin over Resin
Coating: Closed
Color: Black
Grit Range: 60 â€" 1000
JC122 Material Safety Data Sheet

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number JC122
Product Name Narrow Sanding Belts for Metalworking
Backing Cloth; J Weight Polyester Cotton Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66623333554 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Power Sanding Sheets & Belts - 2795136 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details
Linear Finishing Cloth Drum Belts -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Backing Cloth
Applications & Materials Abraded Metalworking; Fine; ContourEdge; DryGrinding
Width 3.50 to 5.38 inch (88.9 to 137 mm)
View Details