Uneeda Enterprizes, Inc. Wide Sanding Belts for Woodworking ARSFEO

Description
ARSFEO was designed with Pine and Spruce wood species in mind. Both these species have a high resin content and various degrees of hardness through out the work piece. Using ARSFEO will provide an even finish, which will minimize the cost of surface treatment. Whether used alone or in combination with our other products ARSFEO will produce a consistent finish. Grain: Silicon Carbide Backing: F Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Open Color: Black Grit Range: P80- P150
Description
ARSFEO was designed with Pine and Spruce wood species in mind. Both these species have a high resin content and various degrees of hardness through out the work piece. Using ARSFEO will provide an even finish, which will minimize the cost of surface treatment. Whether used alone or in combination with our other products ARSFEO will produce a consistent finish. Grain: Silicon Carbide Backing: F Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Open Color: Black Grit Range: P80- P150

Suppliers

Company
Product
Description
Supplier Links
Wide Sanding Belts for Woodworking - ARSFEO - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Wide Sanding Belts for Woodworking
ARSFEO
Wide Sanding Belts for Woodworking ARSFEO
ARSFEO was designed with Pine and Spruce wood species in mind. Both these species have a high resin content and various degrees of hardness through out the work piece. Using ARSFEO will provide an even finish, which will minimize the cost of surface treatment. Whether used alone or in combination with our other products ARSFEO will produce a consistent finish. Grain: Silicon Carbide Backing: F Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Open Color: Black Grit Range: P80- P150

ARSFEO was designed with Pine and Spruce wood species in mind. Both these species have a high resin content and various degrees of hardness through out the work piece. Using ARSFEO will provide an even finish, which will minimize the cost of surface treatment.
Whether used alone or in combination with our other products ARSFEO will produce a consistent finish.
Grain: Silicon Carbide
Backing: F Weight Paper
Bonding: Resin over Resin
Top Coating: Anti-static
Coating: Open
Color: Black
Grit Range: P80- P150

Supplier's Site
Narrow Sanding Belts for Woodworking - ARSFEO - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Woodworking
ARSFEO
Narrow Sanding Belts for Woodworking ARSFEO
ARSFEO was designed with Pine and Spruce wood species in mind. Both these species have a high resin content and various degrees of hardness through out the work piece. Using ARSFEO will provide an even finish, which will minimize the cost of surface treatment. Whether used alone or in combination with our other products ARSFEO will produce a consistent finish. Grain: Silicon Carbide Backing: F Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Open Color: Black Grit Range: P80- P150

ARSFEO was designed with Pine and Spruce wood species in mind. Both these species have a high resin content and various degrees of hardness through out the work piece. Using ARSFEO will provide an even finish, which will minimize the cost of surface treatment.
Whether used alone or in combination with our other products ARSFEO will produce a consistent finish.
Grain: Silicon Carbide
Backing: F Weight Paper
Bonding: Resin over Resin
Top Coating: Anti-static
Coating: Open
Color: Black
Grit Range: P80- P150

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number ARSFEO
Product Name Wide Sanding Belts for Woodworking
Backing Paper; F Weight Paper
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794803 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Coarse Surface Conditioning Belt - 66254429365 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 2.50 inch (63.5 mm)
View Details
Abrasive Belts, 3" x 24" - 794237-C-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Linear Finishing Cloth Drum Belts -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Backing Cloth
Applications & Materials Abraded Metalworking; Fine; ContourEdge; DryGrinding
Width 3.50 to 5.38 inch (88.9 to 137 mm)
View Details