Bore Spacer Design Style: Hybrid Type Bore Spacer
Designed to Accomodate: 2 ea. 4" & 1 ea. 2" EPC40 (Sch.40) PVC Conduits in a 14.000 OD x .375 Wall Steel Casing
Design Features Include: 2 Wheels, Cable Holes to Prevent Corkscrew
Grout Injection Method: Single End
| Underground Devices | |
|---|---|
| Product Category | Bore and Duct Spacers |
| Product Number | BS3509W2 |
| Product Name | 14" Bore Spacer |