Bore Spacer Design Style: Double Wall, Full Complement Bore Spacer
Designed to Accomodate: 12 ea. 6", 3 ea. 2" & 1 ea. 4" EPC40 (Sch.40) PVC Conduits in a 48.000 OD X .625 Wall Steel Casing
Grout Injection Method: Single-End
Design Features Include: 4 Wheels, Cable Holes to Prevent Corkscrew
| Underground Devices | |
|---|---|
| Product Category | Bore and Duct Spacers |
| Product Number | BS3109W4 |
| Product Name | 48" Bore Spacer |