Bore Spacer Design Style: Full Complement Bore Spacer
Designed to Accomodate: 3 ea. 3" (DR11) HDPE conduits & 1 ea. 6" DR18 CL150 PVC Pressure Pipe in a 16.000 OD x .500 Wall Steel Casing
Grout Injection Method: Single End
Design Features Include: 2 Wheels, Cable Holes to Prevent Corkscrew
| Underground Devices | |
|---|---|
| Product Category | Bore and Duct Spacers |
| Product Number | BS3412W2 |
| Product Name | 16" Bore Spacer |