Bore Spacer Design Style: Full Complement Bore Spacer
Designed to Accomodate: 5 ea. 3", 4 ea. 4" & 2 ea. 2" EPC40 (Sch.40) PVC Conduits in a 30.000 OD X .500 Wall Steel Casing
Grout Injection Method: Single-End, Flush Coupled Extractable Injection Pipe or Stationary Sacrificial Grout Injection Pipe
Design Features Include: 2 Wheels, Cable Holes to Prevent Corkscrew, Provision For Grout Injection Pipe
| Underground Devices | |
|---|---|
| Product Category | Bore and Duct Spacers |
| Product Number | BS3757W2 |
| Product Name | 30" Bore Spacer |