Bore Spacer Design Style: Double Wall, Full Complement Bore Spacer
Designed to Accomodate: 8 ea. 8", 4 ea. 4" & 4 ea. 3" SDR26 PVC Pressure Pipes in a 59.055 ID Concrete Casing
Grout Injection Method: Single End, Flush Coupled Extractable Injection Pipe or Stationary Sacrifical Grout Injection Pipe
Design Features Include: 4 Wheels, "L" Angle Slot Provided to Prevent Corkscrew, Provision for Grout Injection Pipe
| Underground Devices | |
|---|---|
| Product Category | Bore and Duct Spacers |
| Product Number | BS2842W4 |
| Product Name | 54" Bore Spacer |