Bore Spacer Design Style: Full Complement Bore Spacer
Designed to Accomodate: 8 ea. 6" & 4 ea. 4" EPC40 (Sch.40) PVC Conduits in a 38.300 OD X 1.630 Min. Wall HOBAS Casing
Grout Injection Method: Single-End or Stationary Sacrificial Grout Injection Pipe
Design Features Include: 2 Wheels, Cable Holes to Prevent Corkscrew, Provision For Grout Injection Pipes
| Underground Devices | |
|---|---|
| Product Category | Bore and Duct Spacers |
| Product Number | BS3576W2 |
| Product Name | 38" Bore Spacer |