Umicore Metal Deposition Solutions Sputtering Target Ta - 4N Sputtering Target Ta - 4N

Description
Specifications Material Type Metals Material Ta Purity 4N
Description
Specifications Material Type Metals Material Ta Purity 4N

Suppliers

Company
Product
Description
Supplier Links
Sputtering Target Ta - 4N - Sputtering Target Ta - 4N - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Sputtering Target Ta - 4N
Sputtering Target Ta - 4N
Sputtering Target Ta - 4N Sputtering Target Ta - 4N
Specifications Material Type Metals Material Ta Purity 4N

Specifications

Material Type

Metals


Material

Ta


Purity

4N

Supplier's Site
Raleigh, NC, USA
Sputtering Target Ta - 4N
Sputtering Target Ta - 4N
Sputtering Target Ta - 4N Sputtering Target Ta - 4N
Specifications Material Type Metals Material Ta Purity 4N

Specifications

Material Type

Metals


Material

Ta


Purity

4N

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Thin Film Materials Thin Film Materials
Product Number Sputtering Target Ta - 4N Sputtering Target Ta - 4N
Product Name Sputtering Target Ta - 4N Sputtering Target Ta - 4N
Type Sputtering Target
Unlock Full Specs
to access all available technical data

Similar Products

Screen Printing Stencil Films - Capillex CP - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Applications Semiconductors
View Details
High Modulus Polyimide Film - Kapton® EN - DuPont Electronics & Imaging
DuPont Electronics & Imaging
Specs
Material Polyimide
Applications Semiconductors; Flexible printed circuits; Fine pitch circuitry; Chip scale packaging; High density interconnects
Features Dielectric
View Details
Sputtering Target Au - 4N - Sputtering Target Au - 4N - Umicore Metal Deposition Solutions
Specs
Type Sputtering Target
Material Au, Ag, Pt, Pd; Metal;

Au

Purity 99.99 %
View Details
2 suppliers