Umicore Metal Deposition Solutions Sputtering Target Ta - 3N Sputtering Target Ta - 3N

Description
Specifications Material Type Metals Material Ta Purity 3N
Description
Specifications Material Type Metals Material Ta Purity 3N

Suppliers

Company
Product
Description
Supplier Links
Sputtering Target Ta - 3N - Sputtering Target Ta - 3N - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Sputtering Target Ta - 3N
Sputtering Target Ta - 3N
Sputtering Target Ta - 3N Sputtering Target Ta - 3N
Specifications Material Type Metals Material Ta Purity 3N

Specifications

Material Type

Metals


Material

Ta


Purity

3N

Supplier's Site
Raleigh, NC, USA
Sputtering Target Ta - 3N
Sputtering Target Ta - 3N
Sputtering Target Ta - 3N Sputtering Target Ta - 3N
Specifications Material Type Metals Material Ta Purity 3N

Specifications

Material Type

Metals


Material

Ta


Purity

3N

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Thin Film Materials Thin Film Materials
Product Number Sputtering Target Ta - 3N Sputtering Target Ta - 3N
Product Name Sputtering Target Ta - 3N Sputtering Target Ta - 3N
Type Sputtering Target
Unlock Full Specs
to access all available technical data

Similar Products

Hardcoated Films for 3D Components - XtraForm ® AntiGlare - MacDermid Alpha Electronics Solutions
Specs
Applications Semiconductors
View Details
Dielectric Silicone Gel for Encapsulating and Sealing Electronics during LED Fabrication - LUMISIL® 815 A/B - Wacker Chemical Corp.
Specs
Type ECD Material
Material Dielectric or Ceramic; Silicone
Applications Semiconductors
View Details
Anti-static Optical Glass Protection Film -  - Shenzhen DeepMaterial Technologies Co., Ltd
Shenzhen DeepMaterial Technologies Co., Ltd
Specs
Features Suitable for material transfer, panel protection and other use scenarios.
View Details