Knowles Ceramic Resonators Thin Film and Substrates Ceramic-Resonators

Description
Coaxial resonators made with modern, high performance ceramic dielectric materials are very useful as compact frequency standards, filter elements, and distributed inductive or capacitive circuit elements. The high Q obtained in the UHF, VHF, L, S, C bands and microwave frequency range makes these resonators ideal for many applications. When cost, size, and stability are important, these resonators are the best choice. Coaxial resonators can be supplied as quarter wave resonators with one end fully metallized (i.e., shorted), and the other end open, fully metallized on both ends, or as half wave resonators with both ends open. For surface mounting, tabbed or tabless resonators can be provided for soldering directly to the circuit board. These resonators are pretuned to your specified frequency with a choice of tolerances. In-house control of the pressing and firing of the green resonators ensures the optimum fired densities for the best electrical performance. Our proprietary silver metallization system produces the highest possible Q, exceptional solderability, and strongest metallization adhesion in the industry. Quarter and half wave resonators are precisely tuned to the specified frequency using the coupled transmission method and a network analyzer. Resonators are 100% screened for frequency to ensure that customer specifications are met. Features: Rugged, thermally stable ceramics Thick film silver coating for excellent Q and solderability Superior silver adhesion - pulls strengths greater than 20 pounds Standard frequency tolerance is 0.1% - 1.0%; tighter tolerances available SMT tabs, tabless or slotted no tab configurations available for each size resonator Applications Dielectric resonating oscillators (DRO) Voltage controlled oscillators (VCO) Global positioning systems (GPS) Cellular and wireless communications Bandpass/bandstop filters Narrowband/delay filters EMI Filtering Tabless Surface Mount Coaxial Resonators Our patent-pending technology represents a signficant advance in reliability and accuracy, compared with traditional metal-tabbed resonators. The large solder pad eliminates misalignment and tab solder reflow problems, ensuring optimal performance. Features: No metal tabs Large solder pad No tab solder reflow problems No tab misalignment Higher Q
Request a Quote Datasheet
Description
Coaxial resonators made with modern, high performance ceramic dielectric materials are very useful as compact frequency standards, filter elements, and distributed inductive or capacitive circuit elements. The high Q obtained in the UHF, VHF, L, S, C bands and microwave frequency range makes these resonators ideal for many applications. When cost, size, and stability are important, these resonators are the best choice. Coaxial resonators can be supplied as quarter wave resonators with one end fully metallized (i.e., shorted), and the other end open, fully metallized on both ends, or as half wave resonators with both ends open. For surface mounting, tabbed or tabless resonators can be provided for soldering directly to the circuit board. These resonators are pretuned to your specified frequency with a choice of tolerances. In-house control of the pressing and firing of the green resonators ensures the optimum fired densities for the best electrical performance. Our proprietary silver metallization system produces the highest possible Q, exceptional solderability, and strongest metallization adhesion in the industry. Quarter and half wave resonators are precisely tuned to the specified frequency using the coupled transmission method and a network analyzer. Resonators are 100% screened for frequency to ensure that customer specifications are met. Features: Rugged, thermally stable ceramics Thick film silver coating for excellent Q and solderability Superior silver adhesion - pulls strengths greater than 20 pounds Standard frequency tolerance is 0.1% - 1.0%; tighter tolerances available SMT tabs, tabless or slotted no tab configurations available for each size resonator Applications Dielectric resonating oscillators (DRO) Voltage controlled oscillators (VCO) Global positioning systems (GPS) Cellular and wireless communications Bandpass/bandstop filters Narrowband/delay filters EMI Filtering Tabless Surface Mount Coaxial Resonators Our patent-pending technology represents a signficant advance in reliability and accuracy, compared with traditional metal-tabbed resonators. The large solder pad eliminates misalignment and tab solder reflow problems, ensuring optimal performance. Features: No metal tabs Large solder pad No tab solder reflow problems No tab misalignment Higher Q
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators Thin Film and Substrates -  - Knowles
Cazenovia, NY, United States
Ceramic Resonators Thin Film and Substrates
Ceramic Resonators Thin Film and Substrates
Coaxial resonators made with modern, high performance ceramic dielectric materials are very useful as compact frequency standards, filter elements, and distributed inductive or capacitive circuit elements. The high Q obtained in the UHF, VHF, L, S, C bands and microwave frequency range makes these resonators ideal for many applications. When cost, size, and stability are important, these resonators are the best choice. Coaxial resonators can be supplied as quarter wave resonators with one end fully metallized (i.e., shorted), and the other end open, fully metallized on both ends, or as half wave resonators with both ends open. For surface mounting, tabbed or tabless resonators can be provided for soldering directly to the circuit board. These resonators are pretuned to your specified frequency with a choice of tolerances. In-house control of the pressing and firing of the green resonators ensures the optimum fired densities for the best electrical performance. Our proprietary silver metallization system produces the highest possible Q, exceptional solderability, and strongest metallization adhesion in the industry. Quarter and half wave resonators are precisely tuned to the specified frequency using the coupled transmission method and a network analyzer. Resonators are 100% screened for frequency to ensure that customer specifications are met. Features: Rugged, thermally stable ceramics Thick film silver coating for excellent Q and solderability Superior silver adhesion - pulls strengths greater than 20 pounds Standard frequency tolerance is 0.1% - 1.0%; tighter tolerances available SMT tabs, tabless or slotted no tab configurations available for each size resonator Applications Dielectric resonating oscillators (DRO) Voltage controlled oscillators (VCO) Global positioning systems (GPS) Cellular and wireless communications Bandpass/bandstop filters Narrowband/delay filters EMI Filtering Tabless Surface Mount Coaxial Resonators Our patent-pending technology represents a signficant advance in reliability and accuracy, compared with traditional metal-tabbed resonators. The large solder pad eliminates misalignment and tab solder reflow problems, ensuring optimal performance. Features: No metal tabs Large solder pad No tab solder reflow problems No tab misalignment Higher Q

Coaxial resonators made with modern, high performance ceramic dielectric materials are very useful as compact frequency standards, filter elements, and distributed inductive or capacitive circuit elements. The high Q obtained in the UHF, VHF, L, S, C bands and microwave frequency range makes these resonators ideal for many applications. When cost, size, and stability are important, these resonators are the best choice.
Coaxial resonators can be supplied as quarter wave resonators with one end fully metallized (i.e., shorted), and the other end open, fully metallized on both ends, or as half wave resonators with both ends open. For surface mounting, tabbed or tabless resonators can be provided for soldering directly to the circuit board. These resonators are pretuned to your specified frequency with a choice of tolerances.
In-house control of the pressing and firing of the green resonators ensures the optimum fired densities for the best electrical performance. Our proprietary silver metallization system produces the highest possible Q, exceptional solderability, and strongest metallization adhesion in the industry. Quarter and half wave resonators are precisely tuned to the specified frequency using the coupled transmission method and a network analyzer. Resonators are 100% screened for frequency to ensure that customer specifications are met.

Features:

  • Rugged, thermally stable ceramics
  • Thick film silver coating for excellent Q and solderability
  • Superior silver adhesion - pulls strengths greater than 20 pounds
  • Standard frequency tolerance is 0.1% - 1.0%; tighter tolerances available
  • SMT tabs, tabless or slotted no tab configurations available for each size resonator

Applications

  • Dielectric resonating oscillators (DRO)
  • Voltage controlled oscillators (VCO)
  • Global positioning systems (GPS)
  • Cellular and wireless communications
  • Bandpass/bandstop filters
  • Narrowband/delay filters
  • EMI Filtering

Tabless Surface Mount Coaxial Resonators


Our patent-pending technology represents a signficant advance in reliability and accuracy, compared with traditional metal-tabbed resonators. The large solder pad eliminates misalignment and tab solder reflow problems, ensuring optimal performance.

Features:

  • No metal tabs
  • Large solder pad
  • No tab solder reflow problems
  • No tab misalignment
  • Higher Q
Supplier's Site Datasheet

Technical Specifications

  Knowles
Product Category Thin Film Materials
Product Name Ceramic Resonators Thin Film and Substrates
Unlock Full Specs
to access all available technical data

Similar Products