SPUTTERING TARGET CRNI40 - 3N -- SPUTTERING TARGET CRNI40 - 3N
Umicore Metal Deposition Solutions
Sputtering Target CrNi40 - 3N
Sputtering Target CrNi40 - 3N
Description
Specifications
Material Type
Alloys
Material
CrNi40
Purity
3N
-
Umicore Metal Deposition Solutions
Description
Specifications
Material Type
Alloys
Material
CrNi40
Purity
3N
Suppliers
Specifications
Material Type
Alloys
Material
CrNi40
Purity
3N
Specifications
Material Type
Alloys
Material
CrNi40
Purity
3N
Supplier's Site
Sputtering Target CrNi40 - 3N
Sputtering Target CrNi40 - 3N
Specifications
Material Type
Alloys
Material
CrNi40
Purity
3N
Specifications
Material Type
Alloys
Material
CrNi40
Purity
3N
Technical Specifications
|
Product Category
|
Thin Film Materials |
Thin Film Materials |
|
Product Number
|
Sputtering Target CrNi40 - 3N |
Sputtering Target CrNi40 - 3N |
|
Product Name
|
Sputtering Target CrNi40 - 3N |
Sputtering Target CrNi40 - 3N |
|
Type
|
Sputtering Target
|
|
Unlock Full Specs
to access all available technical data
Similar Products
MacDermid Alpha Electronics Solutions
Applications
Semiconductors
View Details
DuPont Electronics & Imaging
Material
Polyimide
Applications
Semiconductors; Flexible printed circuits; Fine pitch circuitry; Chip scale packaging; High density interconnects
Features
Dielectric
View Details
Umicore Metal Deposition Solutions
Type
Sputtering Target
Purity
99.95 %
View Details
2 suppliers