Umicore Metal Deposition Solutions PLATINODE® Platinized Titanium Anodes PLATINODE® Platinized Titanium Anodes

Description
Customized electrode production with pure platinum PLATINODE® describes the refractory metals, such as titanium and niobium, coated with purest platinum. The electrocatalytic functional layers of platinum or various precious metal oxides are used throughout virtually the entire electrochemical industry. The platinum coating is applied by means of high-temperature electrolysis (HTE). The platinum is deposited from a cyanide molten salt bath at temperatures of 500 to 600 °C. The functional platinum layer thus produced, shows excellent adhesion in addition to high ductility and maximum purity. It is possible to produce layers with high platinum thickness, maximum corrosion resistance and excellent service life. Refractory metals such as titanium, niobium, tantalum, molybdenum and tungsten are usually used as the substrate in the production of PLATINODE®. However, various special steelalloys and iron/nickel alloys are also used. Expanded metals, sheet metals, round stock, tubes, rods, ribbons and wires of the most varied materials and dimensions are available. The base metals meet the specifications of DIN and ASTM. Advantages Manufacturing of complex shapes is possible Long lifetime Easy maintenance High dimensional stability and loading capacity Good corrosion resistance Low weight Perfect current and termal distribution Replatinizing with crediting of residual platinum Applications Hard chrome plating (piston rings, printing cylinders, etc.) Precious and non- precious metal electroplating Electronics and semiconductor industry Chemical process engineering
Description
Customized electrode production with pure platinum PLATINODE® describes the refractory metals, such as titanium and niobium, coated with purest platinum. The electrocatalytic functional layers of platinum or various precious metal oxides are used throughout virtually the entire electrochemical industry. The platinum coating is applied by means of high-temperature electrolysis (HTE). The platinum is deposited from a cyanide molten salt bath at temperatures of 500 to 600 °C. The functional platinum layer thus produced, shows excellent adhesion in addition to high ductility and maximum purity. It is possible to produce layers with high platinum thickness, maximum corrosion resistance and excellent service life. Refractory metals such as titanium, niobium, tantalum, molybdenum and tungsten are usually used as the substrate in the production of PLATINODE®. However, various special steelalloys and iron/nickel alloys are also used. Expanded metals, sheet metals, round stock, tubes, rods, ribbons and wires of the most varied materials and dimensions are available. The base metals meet the specifications of DIN and ASTM. Advantages Manufacturing of complex shapes is possible Long lifetime Easy maintenance High dimensional stability and loading capacity Good corrosion resistance Low weight Perfect current and termal distribution Replatinizing with crediting of residual platinum Applications Hard chrome plating (piston rings, printing cylinders, etc.) Precious and non- precious metal electroplating Electronics and semiconductor industry Chemical process engineering

Suppliers

Company
Product
Description
Supplier Links
PLATINODE® Platinized Titanium Anodes - PLATINODE® Platinized Titanium Anodes - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
PLATINODE® Platinized Titanium Anodes
PLATINODE® Platinized Titanium Anodes
PLATINODE® Platinized Titanium Anodes PLATINODE® Platinized Titanium Anodes
Customized electrode production with pure platinum PLATINODE® describes the refractory metals, such as titanium and niobium, coated with purest platinum. The electrocatalytic functional layers of platinum or various precious metal oxides are used throughout virtually the entire electrochemical industry. The platinum coating is applied by means of high-temperature electrolysis (HTE). The platinum is deposited from a cyanide molten salt bath at temperatures of 500 to 600 °C. The functional platinum layer thus produced, shows excellent adhesion in addition to high ductility and maximum purity. It is possible to produce layers with high platinum thickness, maximum corrosion resistance and excellent service life. Refractory metals such as titanium, niobium, tantalum, molybdenum and tungsten are usually used as the substrate in the production of PLATINODE®. However, various special steelalloys and iron/nickel alloys are also used. Expanded metals, sheet metals, round stock, tubes, rods, ribbons and wires of the most varied materials and dimensions are available. The base metals meet the specifications of DIN and ASTM. Advantages Manufacturing of complex shapes is possible Long lifetime Easy maintenance High dimensional stability and loading capacity Good corrosion resistance Low weight Perfect current and termal distribution Replatinizing with crediting of residual platinum Applications Hard chrome plating (piston rings, printing cylinders, etc.) Precious and non- precious metal electroplating Electronics and semiconductor industry Chemical process engineering

Customized electrode production with pure platinum

PLATINODE® describes the refractory metals, such as titanium and niobium, coated with purest platinum. The electrocatalytic functional layers of platinum or various precious metal oxides are used throughout virtually the entire electrochemical industry.
The platinum coating is applied by means of high-temperature electrolysis (HTE). The platinum is deposited from a cyanide molten salt bath at temperatures of 500 to 600 °C. The functional platinum layer thus produced, shows excellent adhesion in addition to high ductility and maximum purity. It is possible to produce layers with high platinum thickness, maximum corrosion resistance and excellent service life.
Refractory metals such as titanium, niobium, tantalum, molybdenum and tungsten are usually used as the substrate in the production of PLATINODE®. However, various special steelalloys and iron/nickel alloys are also used. Expanded metals, sheet metals, round stock, tubes, rods, ribbons and wires of the most varied materials and dimensions are available. The base metals meet the specifications of DIN and ASTM.

Advantages

  • Manufacturing of complex shapes is possible
  • Long lifetime
  • Easy maintenance
  • High dimensional stability and loading capacity
  • Good corrosion resistance
  • Low weight
  • Perfect current and termal distribution
  • Replatinizing with crediting of residual platinum

Applications

  • Hard chrome plating (piston rings, printing cylinders, etc.)
  • Precious and non- precious metal electroplating
  • Electronics and semiconductor industry
  • Chemical process engineering
Supplier's Site
Raleigh, NC, USA
PLATINODE® Platinized Titanium Anodes
PLATINODE® Platinized Titanium Anodes
PLATINODE® Platinized Titanium Anodes PLATINODE® Platinized Titanium Anodes
Customized electrode production with pure platinum PLATINODE® describes the refractory metals, such as titanium and niobium, coated with purest platinum. The electrocatalytic functional layers of platinum or various precious metal oxides are used throughout virtually the entire electrochemical industry. The platinum coating is applied by means of high-temperature electrolysis (HTE). The platinum is deposited from a cyanide molten salt bath at temperatures of 500 to 600 °C. The functional platinum layer thus produced, shows excellent adhesion in addition to high ductility and maximum purity. It is possible to produce layers with high platinum thickness, maximum corrosion resistance and excellent service life. Refractory metals such as titanium, niobium, tantalum, molybdenum and tungsten are usually used as the substrate in the production of PLATINODE®. However, various special steelalloys and iron/nickel alloys are also used. Expanded metals, sheet metals, round stock, tubes, rods, ribbons and wires of the most varied materials and dimensions are available. The base metals meet the specifications of DIN and ASTM. Advantages Manufacturing of complex shapes is possible Long lifetime Easy maintenance High dimensional stability and loading capacity Good corrosion resistance Low weight Perfect current and termal distribution Replatinizing with crediting of residual platinum Applications Hard chrome plating (piston rings, printing cylinders, etc.) Precious and non- precious metal electroplating Electronics and semiconductor industry Chemical process engineering

Customized electrode production with pure platinum

PLATINODE® describes the refractory metals, such as titanium and niobium, coated with purest platinum. The electrocatalytic functional layers of platinum or various precious metal oxides are used throughout virtually the entire electrochemical industry.
The platinum coating is applied by means of high-temperature electrolysis (HTE). The platinum is deposited from a cyanide molten salt bath at temperatures of 500 to 600 °C. The functional platinum layer thus produced, shows excellent adhesion in addition to high ductility and maximum purity. It is possible to produce layers with high platinum thickness, maximum corrosion resistance and excellent service life.
Refractory metals such as titanium, niobium, tantalum, molybdenum and tungsten are usually used as the substrate in the production of PLATINODE®. However, various special steelalloys and iron/nickel alloys are also used. Expanded metals, sheet metals, round stock, tubes, rods, ribbons and wires of the most varied materials and dimensions are available. The base metals meet the specifications of DIN and ASTM.

Advantages

  • Manufacturing of complex shapes is possible
  • Long lifetime
  • Easy maintenance
  • High dimensional stability and loading capacity
  • Good corrosion resistance
  • Low weight
  • Perfect current and termal distribution
  • Replatinizing with crediting of residual platinum

Applications

  • Hard chrome plating (piston rings, printing cylinders, etc.)
  • Precious and non- precious metal electroplating
  • Electronics and semiconductor industry
  • Chemical process engineering

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number PLATINODE® Platinized Titanium Anodes PLATINODE® Platinized Titanium Anodes
Product Name PLATINODE® Platinized Titanium Anodes PLATINODE® Platinized Titanium Anodes
Type Anode / Anode Material
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Filaments - 0482027 - 0482027 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers