Memory Protection Devices, Inc. C Battery Spring BCC

Description
Model No. BCC Description C Spring Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $0.15 Price, 1000 pieces $0.14 Package Size 500 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Datasheet
Description
Model No. BCC Description C Spring Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $0.15 Price, 1000 pieces $0.14 Package Size 500 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Battery Spring - BCC - Memory Protection Devices, Inc.
Farmingdale, NY, USA
C Battery Spring
BCC
C Battery Spring BCC
Model No. BCC Description C Spring Material Steel Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $0.15 Price, 1000 pieces $0.14 Package Size 500 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes
Model No.BCC
DescriptionC Spring
MaterialSteel
Contact MaterialNickel plated overall
Color
Accessories
Price, 100 pieces$
Price, 500 pieces$0.15
Price, 1000 pieces$0.14
Package Size500 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Electrodes and Electrode Materials
Product Number BCC
Product Name C Battery Spring
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Stamping
Plating / Coating Nickel
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
AAA Cell Contact - SNT7-01A - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details