Umicore Metal Deposition Solutions Tungsten Boat 0.4 mm - 0708021 0708021

Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 320 Average power and current values for source at 1600°C (A) 230 Quantity 10 pcs Sheet thickness 0.4 mm Volume ≈ 0.2 ccm
Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 320 Average power and current values for source at 1600°C (A) 230 Quantity 10 pcs Sheet thickness 0.4 mm Volume ≈ 0.2 ccm

Suppliers

Company
Product
Description
Supplier Links
Tungsten Boat 0.4 mm - 0708021 - 0708021 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Tungsten Boat 0.4 mm - 0708021
0708021
Tungsten Boat 0.4 mm - 0708021 0708021
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 320 Average power and current values for source at 1600°C (A) 230 Quantity 10 pcs Sheet thickness 0.4 mm Volume ≈ 0.2 ccm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

320


Average power and current values for source at 1600°C (A)

230


Quantity

10 pcs


Sheet thickness

0.4 mm


Volume

≈ 0.2 ccm

Supplier's Site
Raleigh, NC, USA
Tungsten Boat 0.4 mm - 0708021
0708021
Tungsten Boat 0.4 mm - 0708021 0708021
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 320 Average power and current values for source at 1600°C (A) 230 Quantity 10 pcs Sheet thickness 0.4 mm Volume ≈ 0.2 ccm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

320


Average power and current values for source at 1600°C (A)

230


Quantity

10 pcs


Sheet thickness

0.4 mm


Volume

≈ 0.2 ccm

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Evaporating Dishes Evaporating Dishes
Product Number 0708021 0708021
Product Name Tungsten Boat 0.4 mm - 0708021 Tungsten Boat 0.4 mm - 0708021
Volume 0.2000 cc (0.0122 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Boron Nitride Evaporation Boat -  - Zhuhai Cersol Technology Co., Ltd.
Zhuhai Cersol Technology Co., Ltd.
Specs
Glass Material Boron Nitride
View Details
Tungsten Boat 0.5 mm - 0482043 - 0482043 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Metal Material Tungsten
View Details
2 suppliers
Chemical &Scientific Labware Products -  - CoorsTek
Specs
Ceramic Material Alumina (optional feature); Zirconia (optional feature); Porcelain
View Details