Umicore Metal Deposition Solutions Tungsten Boat 0.1 mm - 0482001 0482001

Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 260 Average power and current values for source at 1600°C (A) 120 Quantity 10 pcs Sheet thickness 0.1 mm
Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 260 Average power and current values for source at 1600°C (A) 120 Quantity 10 pcs Sheet thickness 0.1 mm

Suppliers

Company
Product
Description
Supplier Links
Tungsten Boat 0.1 mm - 0482001 - 0482001 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Tungsten Boat 0.1 mm - 0482001
0482001
Tungsten Boat 0.1 mm - 0482001 0482001
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 260 Average power and current values for source at 1600°C (A) 120 Quantity 10 pcs Sheet thickness 0.1 mm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

260


Average power and current values for source at 1600°C (A)

120


Quantity

10 pcs


Sheet thickness

0.1 mm

Supplier's Site
Raleigh, NC, USA
Tungsten Boat 0.1 mm - 0482001
0482001
Tungsten Boat 0.1 mm - 0482001 0482001
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 260 Average power and current values for source at 1600°C (A) 120 Quantity 10 pcs Sheet thickness 0.1 mm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

260


Average power and current values for source at 1600°C (A)

120


Quantity

10 pcs


Sheet thickness

0.1 mm

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Evaporating Dishes Evaporating Dishes
Product Number 0482001 0482001
Product Name Tungsten Boat 0.1 mm - 0482001 Tungsten Boat 0.1 mm - 0482001
Metal Material Tungsten
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Evaporation Boat - 0482111 - 0482111 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Volume 4 cc (0.2441 cubic inches)
Metal Material Tantalum
View Details
2 suppliers
Kuderna-Danish Evaporator Concentrator -  - Restek
Specs
Volume 250 to 500 cc (15.26 to 30.51 cubic inches)
View Details
Chemical &Scientific Labware Products -  - CoorsTek
Specs
Ceramic Material Alumina (optional feature); Zirconia (optional feature); Porcelain
View Details