Specifications
Type
Quartz crystals with silver electrode
Quantity
10 pcs
Dimensions
Ø 14 mm
Frequency
6 MHz
Specifications
Type
Quartz crystals with silver electrode
Quantity
10 pcs
Dimensions
Ø 14 mm
Frequency
6 MHz
| Umicore Metal Deposition Solutions | Umicore Materials | |
|---|---|---|
| Product Category | Industrial Ceramic Materials | Industrial Ceramic Materials |
| Product Number | 0704997 | 0704997 |
| Product Name | Quartz crystals with silver electrode - 0704997 | Quartz crystals with silver electrode - 0704997 |
| Material Type | Silicate / Clay; Quartz |