Umicore Metal Deposition Solutions Tungsten Boat 0.6 mm - 0482196 0482196

Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1320 Average power and current values for source at 1600°C (A) 750 Quantity 1 pc Sheet thickness 0.6 mm Volume ≈ 2.5 ccm
Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1320 Average power and current values for source at 1600°C (A) 750 Quantity 1 pc Sheet thickness 0.6 mm Volume ≈ 2.5 ccm

Suppliers

Company
Product
Description
Supplier Links
Tungsten Boat 0.6 mm - 0482196 - 0482196 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Tungsten Boat 0.6 mm - 0482196
0482196
Tungsten Boat 0.6 mm - 0482196 0482196
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1320 Average power and current values for source at 1600°C (A) 750 Quantity 1 pc Sheet thickness 0.6 mm Volume ≈ 2.5 ccm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

1320


Average power and current values for source at 1600°C (A)

750


Quantity

1 pc


Sheet thickness

0.6 mm


Volume

≈ 2.5 ccm

Supplier's Site
Raleigh, NC, USA
Tungsten Boat 0.6 mm - 0482196
0482196
Tungsten Boat 0.6 mm - 0482196 0482196
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1320 Average power and current values for source at 1600°C (A) 750 Quantity 1 pc Sheet thickness 0.6 mm Volume ≈ 2.5 ccm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

1320


Average power and current values for source at 1600°C (A)

750


Quantity

1 pc


Sheet thickness

0.6 mm


Volume

≈ 2.5 ccm

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Evaporating Dishes Evaporating Dishes
Product Number 0482196 0482196
Product Name Tungsten Boat 0.6 mm - 0482196 Tungsten Boat 0.6 mm - 0482196
Volume 2.5 cc (0.1526 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Tungsten Boat 0.3 mm - 0703983 - 0703983 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Volume 0.5000 cc (0.0305 cubic inches)
Metal Material Tungsten
View Details
2 suppliers
Kuderna-Danish Evaporator Concentrator -  - Restek
Specs
Volume 250 to 500 cc (15.26 to 30.51 cubic inches)
View Details
Chemical &Scientific Labware Products -  - CoorsTek
Specs
Ceramic Material Alumina (optional feature); Zirconia (optional feature); Porcelain
View Details