Umicore Metal Deposition Solutions Tungsten Boat 0.3 mm - 0703983 0703983

Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 440 Average power and current values for source at 1600°C (A) 270 Quantity 10 pcs Sheet thickness 0.3 mm Volume ≈ 0.5 ccm
Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 440 Average power and current values for source at 1600°C (A) 270 Quantity 10 pcs Sheet thickness 0.3 mm Volume ≈ 0.5 ccm

Suppliers

Company
Product
Description
Supplier Links
Tungsten Boat 0.3 mm - 0703983 - 0703983 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Tungsten Boat 0.3 mm - 0703983
0703983
Tungsten Boat 0.3 mm - 0703983 0703983
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 440 Average power and current values for source at 1600°C (A) 270 Quantity 10 pcs Sheet thickness 0.3 mm Volume ≈ 0.5 ccm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

440


Average power and current values for source at 1600°C (A)

270


Quantity

10 pcs


Sheet thickness

0.3 mm


Volume

≈ 0.5 ccm

Supplier's Site
Raleigh, NC, USA
Tungsten Boat 0.3 mm - 0703983
0703983
Tungsten Boat 0.3 mm - 0703983 0703983
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 440 Average power and current values for source at 1600°C (A) 270 Quantity 10 pcs Sheet thickness 0.3 mm Volume ≈ 0.5 ccm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

440


Average power and current values for source at 1600°C (A)

270


Quantity

10 pcs


Sheet thickness

0.3 mm


Volume

≈ 0.5 ccm

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Evaporating Dishes Evaporating Dishes
Product Number 0703983 0703983
Product Name Tungsten Boat 0.3 mm - 0703983 Tungsten Boat 0.3 mm - 0703983
Volume 0.5000 cc (0.0305 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Evaporation Boat - 0482084 - 0482084 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Metal Material Tantalum
View Details
2 suppliers
Kuderna-Danish Evaporator Concentrator -  - Restek
Specs
Volume 250 to 500 cc (15.26 to 30.51 cubic inches)
View Details
Chemical &Scientific Labware Products -  - CoorsTek
Specs
Ceramic Material Alumina (optional feature); Zirconia (optional feature); Porcelain
View Details