Umicore Metal Deposition Solutions Tungsten Filaments - 0482195 0482195

Description
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 400 Average power and current values for source at 1600°C (A) 45 Quantity 100 pcs Wire diameter 3 x Ø 0.6 mm Windings 10
Description
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 400 Average power and current values for source at 1600°C (A) 45 Quantity 100 pcs Wire diameter 3 x Ø 0.6 mm Windings 10

Suppliers

Company
Product
Description
Supplier Links
Tungsten Filaments - 0482195 - 0482195 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Tungsten Filaments - 0482195
0482195
Tungsten Filaments - 0482195 0482195
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 400 Average power and current values for source at 1600°C (A) 45 Quantity 100 pcs Wire diameter 3 x Ø 0.6 mm Windings 10

Specifications

Type

Filament


Material

Tungsten


Average power and current values for source at 1600°C (W)

400


Average power and current values for source at 1600°C (A)

45


Quantity

100 pcs


Wire diameter

3 x Ø 0.6 mm


Windings

10

Supplier's Site
Raleigh, NC, USA
Tungsten Filaments - 0482195
0482195
Tungsten Filaments - 0482195 0482195
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 400 Average power and current values for source at 1600°C (A) 45 Quantity 100 pcs Wire diameter 3 x Ø 0.6 mm Windings 10

Specifications

Type

Filament


Material

Tungsten


Average power and current values for source at 1600°C (W)

400


Average power and current values for source at 1600°C (A)

45


Quantity

100 pcs


Wire diameter

3 x Ø 0.6 mm


Windings

10

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 0482195 0482195
Product Name Tungsten Filaments - 0482195 Tungsten Filaments - 0482195
Type Cathodic Emitters / Filaments
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1241374-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
99.99% Indium Anode -  - Indium Corporation
Indium Corporation
Specs
Type Anode / Anode Material
Shape / Form Bar Stock; Blank / Block
View Details