0482043 -- TUNGSTEN BOAT 0.5 MM - 0482043
Umicore Metal Deposition Solutions
Tungsten Boat 0.5 mm - 0482043
0482043
Description
Specifications
Type
Boat
Material
Tungsten
Quantity
5 pcs
Sheet thickness
0.5 mm
-
Umicore Metal Deposition Solutions
Description
Specifications
Type
Boat
Material
Tungsten
Quantity
5 pcs
Sheet thickness
0.5 mm
Suppliers
Tungsten Boat 0.5 mm - 0482043
0482043
Specifications
Type
Boat
Material
Tungsten
Quantity
5 pcs
Sheet thickness
0.5 mm
Specifications
Type
Boat
Material
Tungsten
Quantity
5 pcs
Sheet thickness
0.5 mm
Supplier's Site
Tungsten Boat 0.5 mm - 0482043
0482043
Specifications
Type
Boat
Material
Tungsten
Quantity
5 pcs
Sheet thickness
0.5 mm
Specifications
Type
Boat
Material
Tungsten
Quantity
5 pcs
Sheet thickness
0.5 mm
Technical Specifications
|
Product Category
|
Evaporating Dishes |
Evaporating Dishes |
|
Product Number
|
0482043 |
0482043 |
|
Product Name
|
Tungsten Boat 0.5 mm - 0482043 |
Tungsten Boat 0.5 mm - 0482043 |
|
Metal Material
|
Tungsten
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Volume
250 to 500 cc (15.26 to 30.51 cubic inches)
View Details
Umicore Metal Deposition Solutions
Volume
2.5 cc (0.1526 cubic inches)
Metal Material
Tungsten
View Details
2 suppliers
Ceramic Material
Alumina (optional feature); Zirconia (optional feature); Porcelain
View Details