Umicore Metal Deposition Solutions Tungsten Boat 0.5 mm - 0482042 0482042

Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 740 Average power and current values for source at 1600°C (A) 400 Quantity 5 pcs Sheet thickness 0.5 mm Wire diameter 3 x 0.5 mm Volume ≈ 0.5 ccm
Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 740 Average power and current values for source at 1600°C (A) 400 Quantity 5 pcs Sheet thickness 0.5 mm Wire diameter 3 x 0.5 mm Volume ≈ 0.5 ccm

Suppliers

Company
Product
Description
Supplier Links
Tungsten Boat 0.5 mm - 0482042 - 0482042 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Tungsten Boat 0.5 mm - 0482042
0482042
Tungsten Boat 0.5 mm - 0482042 0482042
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 740 Average power and current values for source at 1600°C (A) 400 Quantity 5 pcs Sheet thickness 0.5 mm Wire diameter 3 x 0.5 mm Volume ≈ 0.5 ccm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

740


Average power and current values for source at 1600°C (A)

400


Quantity

5 pcs


Sheet thickness

0.5 mm


Wire diameter

3 x 0.5 mm


Volume

≈ 0.5 ccm

Supplier's Site
Raleigh, NC, USA
Tungsten Boat 0.5 mm - 0482042
0482042
Tungsten Boat 0.5 mm - 0482042 0482042
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 740 Average power and current values for source at 1600°C (A) 400 Quantity 5 pcs Sheet thickness 0.5 mm Wire diameter 3 x 0.5 mm Volume ≈ 0.5 ccm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

740


Average power and current values for source at 1600°C (A)

400


Quantity

5 pcs


Sheet thickness

0.5 mm


Wire diameter

3 x 0.5 mm


Volume

≈ 0.5 ccm

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Evaporating Dishes Evaporating Dishes
Product Number 0482042 0482042
Product Name Tungsten Boat 0.5 mm - 0482042 Tungsten Boat 0.5 mm - 0482042
Volume 0.5000 cc (0.0305 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Boron Nitride Evaporation Boat -  - Zhuhai Cersol Technology Co., Ltd.
Zhuhai Cersol Technology Co., Ltd.
Specs
Glass Material Boron Nitride
View Details
Tantalum Evaporation Boat - 0482083 - 0482083 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Metal Material Tantalum
View Details
2 suppliers
Kuderna-Danish Evaporator Concentrator -  - Restek
Specs
Volume 250 to 500 cc (15.26 to 30.51 cubic inches)
View Details
Evaporating Dishes -  - Technical Glass Products, Inc. - OH
Technical Glass Products, Inc. - OH
Specs
Volume 350 cc (21.36 cubic inches)
View Details