Umicore Metal Deposition Solutions Tungsten Filaments - 0482027 0482027

Description
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 230 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6
Description
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 230 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6

Suppliers

Company
Product
Description
Supplier Links
Tungsten Filaments - 0482027 - 0482027 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Tungsten Filaments - 0482027
0482027
Tungsten Filaments - 0482027 0482027
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 230 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6

Specifications

Type

Filament


Material

Tungsten


Average power and current values for source at 1600°C (W)

230


Average power and current values for source at 1600°C (A)

35


Quantity

10 pcs


Wire diameter

3 x Ø 0.5 mm


Windings

6

Supplier's Site
Raleigh, NC, USA
Tungsten Filaments - 0482027
0482027
Tungsten Filaments - 0482027 0482027
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 230 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6

Specifications

Type

Filament


Material

Tungsten


Average power and current values for source at 1600°C (W)

230


Average power and current values for source at 1600°C (A)

35


Quantity

10 pcs


Wire diameter

3 x Ø 0.5 mm


Windings

6

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 0482027 0482027
Product Name Tungsten Filaments - 0482027 Tungsten Filaments - 0482027
Type Cathodic Emitters / Filaments
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241394-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details