Memory Protection Devices, Inc. C Cell Contact SNT8-2

Description
Model No. SNT8-2 Description C Cell Neg Contact Material Steel Base and Spring Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $ Price, 1000 pieces $0.16 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Reference Drawings for Applications: Single Cell Holder - Dwg# 1015-16.pdf Two Cell In-Line Holder - Dwg# 1015-17.pdf Two Cell Side By Side Holder - Dwg# 1015-18.pdf
Datasheet
Description
Model No. SNT8-2 Description C Cell Neg Contact Material Steel Base and Spring Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $ Price, 1000 pieces $0.16 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Reference Drawings for Applications: Single Cell Holder - Dwg# 1015-16.pdf Two Cell In-Line Holder - Dwg# 1015-17.pdf Two Cell Side By Side Holder - Dwg# 1015-18.pdf
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Cell Contact - SNT8-2 - Memory Protection Devices, Inc.
Farmingdale, NY, USA
C Cell Contact
SNT8-2
C Cell Contact SNT8-2
Model No. SNT8-2 Description C Cell Neg Contact Material Steel Base and Spring Contact Material Nickel plated overall Color Accessories Price, 100 pieces $ Price, 500 pieces $ Price, 1000 pieces $0.16 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China Reference Drawings for Applications: Single Cell Holder - Dwg# 1015-16.pdf Two Cell In-Line Holder - Dwg# 1015-17.pdf Two Cell Side By Side Holder - Dwg# 1015-18.pdf
Model No.SNT8-2
DescriptionC Cell Neg Contact
MaterialSteel Base and Spring
Contact MaterialNickel plated overall
Color
Accessories
Price, 100 pieces$
Price, 500 pieces$
Price, 1000 pieces$0.16
Package Size1000 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedYes
CommentsMade in China
Reference Drawings for Applications:
Single Cell Holder - Dwg# 1015-16.pdf
Two Cell In-Line Holder - Dwg# 1015-17.pdf
Two Cell Side By Side Holder - Dwg# 1015-18.pdf
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Electrodes and Electrode Materials
Product Number SNT8-2
Product Name C Cell Contact
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
Plating / Coating Nickel
Unlock Full Specs
to access all available technical data