Umicore Metal Deposition Solutions Tungsten Filaments - 0482020 0482020

Description
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 90 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 4
Description
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 90 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 4

Suppliers

Company
Product
Description
Supplier Links
Tungsten Filaments - 0482020 - 0482020 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Tungsten Filaments - 0482020
0482020
Tungsten Filaments - 0482020 0482020
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 90 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 4

Specifications

Type

Filament


Material

Tungsten


Average power and current values for source at 1600°C (W)

90


Average power and current values for source at 1600°C (A)

35


Quantity

10 pcs


Wire diameter

3 x Ø 0.5 mm


Windings

4

Supplier's Site
Raleigh, NC, USA
Tungsten Filaments - 0482020
0482020
Tungsten Filaments - 0482020 0482020
Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 90 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 4

Specifications

Type

Filament


Material

Tungsten


Average power and current values for source at 1600°C (W)

90


Average power and current values for source at 1600°C (A)

35


Quantity

10 pcs


Wire diameter

3 x Ø 0.5 mm


Windings

4

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 0482020 0482020
Product Name Tungsten Filaments - 0482020 Tungsten Filaments - 0482020
Type Cathodic Emitters / Filaments
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1563841-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Round Graphite Coated Copper foil, Negative Single-sided coating - BMLC-KJ017 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details