Umicore Metal Deposition Solutions Tungsten Boat 0.8 mm - 0482011 0482011

Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1500 Average power and current values for source at 1600°C (A) 630 Quantity 5 pcs Sheet thickness 0.8 mm Volume ≈ 1.0 ccm
Description
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1500 Average power and current values for source at 1600°C (A) 630 Quantity 5 pcs Sheet thickness 0.8 mm Volume ≈ 1.0 ccm

Suppliers

Company
Product
Description
Supplier Links
Tungsten Boat 0.8 mm - 0482011 - 0482011 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Tungsten Boat 0.8 mm - 0482011
0482011
Tungsten Boat 0.8 mm - 0482011 0482011
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1500 Average power and current values for source at 1600°C (A) 630 Quantity 5 pcs Sheet thickness 0.8 mm Volume ≈ 1.0 ccm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

1500


Average power and current values for source at 1600°C (A)

630


Quantity

5 pcs


Sheet thickness

0.8 mm


Volume

≈ 1.0 ccm

Supplier's Site
Raleigh, NC, USA
Tungsten Boat 0.8 mm - 0482011
0482011
Tungsten Boat 0.8 mm - 0482011 0482011
Specifications Type Boat Material Tungsten Average power and current values for source at 1600°C (W) 1500 Average power and current values for source at 1600°C (A) 630 Quantity 5 pcs Sheet thickness 0.8 mm Volume ≈ 1.0 ccm

Specifications

Type

Boat


Material

Tungsten


Average power and current values for source at 1600°C (W)

1500


Average power and current values for source at 1600°C (A)

630


Quantity

5 pcs


Sheet thickness

0.8 mm


Volume

≈ 1.0 ccm

Technical Specifications

  Umicore Metal Deposition Solutions Umicore Materials
Product Category Evaporating Dishes Evaporating Dishes
Product Number 0482011 0482011
Product Name Tungsten Boat 0.8 mm - 0482011 Tungsten Boat 0.8 mm - 0482011
Volume 1 cc (0.0610 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Kuderna-Danish Evaporator Concentrator -  - Restek
Specs
Volume 250 to 500 cc (15.26 to 30.51 cubic inches)
View Details
Tungsten Boat 0.5 mm - 0482043 - 0482043 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Metal Material Tungsten
View Details
2 suppliers
Evaporating Dishes - UNPED100 - Parco Scientific Company
Parco Scientific Company
Specs
Volume 100 cc (6.1 cubic inches)
View Details
Chemical &Scientific Labware Products -  - CoorsTek
Specs
Ceramic Material Alumina (optional feature); Zirconia (optional feature); Porcelain
View Details